Electro Standards Laboratories 5-to-1 BNC Switch Model 7334

Description
The PathWay® Model 7334 5-to-1 BNC Switch with Remote Control allows the user the capability of accessing five separate devices, ports A through E, via connection through a device connected to the Common port of the switch. This 5-position switch may be controlled manually via the front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Network Switch position status may be attained via the front panel LED display or the remote RS-232 serial port (DB9/F) located on the rear of the unit. Features: Allows quick connection to any one of five devices from one COMMON device. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Both the center pin and shell signals are switched. The switch ports are transparent to all data. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Slim, 1U High rackmount package is standard, desktop is optional. Custom length BNC Coaxial data cables for this switch are available. Municipalities, schools, government: This product is on GSA Schedule!
Datasheet
Description
The PathWay® Model 7334 5-to-1 BNC Switch with Remote Control allows the user the capability of accessing five separate devices, ports A through E, via connection through a device connected to the Common port of the switch. This 5-position switch may be controlled manually via the front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Network Switch position status may be attained via the front panel LED display or the remote RS-232 serial port (DB9/F) located on the rear of the unit. Features: Allows quick connection to any one of five devices from one COMMON device. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Both the center pin and shell signals are switched. The switch ports are transparent to all data. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Slim, 1U High rackmount package is standard, desktop is optional. Custom length BNC Coaxial data cables for this switch are available. Municipalities, schools, government: This product is on GSA Schedule!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-to-1 BNC Switch - Model 7334 - Electro Standards Laboratories
Cranston, RI, USA
5-to-1 BNC Switch
Model 7334
5-to-1 BNC Switch Model 7334
The PathWay® Model 7334 5-to-1 BNC Switch with Remote Control allows the user the capability of accessing five separate devices, ports A through E, via connection through a device connected to the Common port of the switch. This 5-position switch may be controlled manually via the front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Network Switch position status may be attained via the front panel LED display or the remote RS-232 serial port (DB9/F) located on the rear of the unit. Features: Allows quick connection to any one of five devices from one COMMON device. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Both the center pin and shell signals are switched. The switch ports are transparent to all data. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Slim, 1U High rackmount package is standard, desktop is optional. Custom length BNC Coaxial data cables for this switch are available. Municipalities, schools, government: This product is on GSA Schedule!

The PathWay® Model 7334 5-to-1 BNC Switch with Remote Control allows the user the capability of accessing five separate devices, ports A through E, via connection through a device connected to the Common port of the switch.
This 5-position switch may be controlled manually via the front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit.

Network Switch position status may be attained via the front panel LED display or the remote RS-232 serial port (DB9/F) located on the rear of the unit.

Features:

  • Allows quick connection to any one of five devices from one COMMON device.
  • Eliminates the need to plug and unplug cables.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring.
  • Both the center pin and shell signals are switched.
  • The switch ports are transparent to all data.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Slim, 1U High rackmount package is standard, desktop is optional.
  • Custom length BNC Coaxial data cables for this switch are available.
  • Municipalities, schools, government: This product is on GSA Schedule!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7334
Product Name 5-to-1 BNC Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
IoT Gateways - 162156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces Ethernet
Features Internet of Things (IoT) Capable
View Details