Electro Standards Laboratories 16-Channel RJ45 RS232 A/B Switch Model 7150

Description
The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports, for each channel. The Model 7150 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The unit can be operated by either the front panel pushbuttons or the 10/100Base-T LAN Ethernet Remote. The unit also supports cascade operation, where other supported units can be connected and operated through a single remote port interface. The state of the unit can be obtained from the front panel LED's or through the Remote Graphical User Interface. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss and continues to pass data. Individual control of all (16) channels. Front panel pushbutton control. Remote Control of the switch from a 10/100-Base-T LAN Ethernet environment. Remote Control Graphical User Interface that allows the user to control switch position, lockout front panel operations, control Cascaded Units, as well as obtain switch status and receive Cascade Unit status updates. Cascade operation allows control of switch position and lockout as well as obtaining status of another unit connected to the cascade ports through the remote Graphical User Interface of a single unit. Front panel LED's display present position, lockout, fallback mode, and power status. EIA/TIA-561 RS-232 compliance. In Automatic Fallback Mode, the front panel AUTO LED of a channel is illuminated. In this mode, the unit operates automatically by the signal presence of the TD pin of port A. The TD pin (RJ45 pin 6) is monitored for serial data activity with respect to the signal ground pin (RJ45 pin 4). If the channel is in position A, the signal will be monitored for a loss in signal for a selectable timeout period. The selectable timeout period for each individual channel are as follows: 30 (factory default), 60, 90, and 300 seconds.
Datasheet
Description
The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports, for each channel. The Model 7150 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The unit can be operated by either the front panel pushbuttons or the 10/100Base-T LAN Ethernet Remote. The unit also supports cascade operation, where other supported units can be connected and operated through a single remote port interface. The state of the unit can be obtained from the front panel LED's or through the Remote Graphical User Interface. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss and continues to pass data. Individual control of all (16) channels. Front panel pushbutton control. Remote Control of the switch from a 10/100-Base-T LAN Ethernet environment. Remote Control Graphical User Interface that allows the user to control switch position, lockout front panel operations, control Cascaded Units, as well as obtain switch status and receive Cascade Unit status updates. Cascade operation allows control of switch position and lockout as well as obtaining status of another unit connected to the cascade ports through the remote Graphical User Interface of a single unit. Front panel LED's display present position, lockout, fallback mode, and power status. EIA/TIA-561 RS-232 compliance. In Automatic Fallback Mode, the front panel AUTO LED of a channel is illuminated. In this mode, the unit operates automatically by the signal presence of the TD pin of port A. The TD pin (RJ45 pin 6) is monitored for serial data activity with respect to the signal ground pin (RJ45 pin 4). If the channel is in position A, the signal will be monitored for a loss in signal for a selectable timeout period. The selectable timeout period for each individual channel are as follows: 30 (factory default), 60, 90, and 300 seconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel RJ45 RS232 A/B Switch - Model 7150 - Electro Standards Laboratories
Cranston, RI, USA
16-Channel RJ45 RS232 A/B Switch
Model 7150
16-Channel RJ45 RS232 A/B Switch Model 7150
The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports, for each channel. The Model 7150 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The unit can be operated by either the front panel pushbuttons or the 10/100Base-T LAN Ethernet Remote. The unit also supports cascade operation, where other supported units can be connected and operated through a single remote port interface. The state of the unit can be obtained from the front panel LED's or through the Remote Graphical User Interface. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss and continues to pass data. Individual control of all (16) channels. Front panel pushbutton control. Remote Control of the switch from a 10/100-Base-T LAN Ethernet environment. Remote Control Graphical User Interface that allows the user to control switch position, lockout front panel operations, control Cascaded Units, as well as obtain switch status and receive Cascade Unit status updates. Cascade operation allows control of switch position and lockout as well as obtaining status of another unit connected to the cascade ports through the remote Graphical User Interface of a single unit. Front panel LED's display present position, lockout, fallback mode, and power status. EIA/TIA-561 RS-232 compliance. In Automatic Fallback Mode, the front panel AUTO LED of a channel is illuminated. In this mode, the unit operates automatically by the signal presence of the TD pin of port A. The TD pin (RJ45 pin 6) is monitored for serial data activity with respect to the signal ground pin (RJ45 pin 4). If the channel is in position A, the signal will be monitored for a loss in signal for a selectable timeout period. The selectable timeout period for each individual channel are as follows: 30 (factory default), 60, 90, and 300 seconds.

The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports, for each channel. The Model 7150 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The unit can be operated by either the front panel pushbuttons or the 10/100Base-T LAN Ethernet Remote. The unit also supports cascade operation, where other supported units can be connected and operated through a single remote port interface. The state of the unit can be obtained from the front panel LED's or through the Remote Graphical User Interface.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Switch maintains last set position on power loss and continues to pass data.
  • Individual control of all (16) channels.
  • Front panel pushbutton control.
  • Remote Control of the switch from a 10/100-Base-T LAN Ethernet environment.
  • Remote Control Graphical User Interface that allows the user to control switch position, lockout front panel operations, control Cascaded Units, as well as obtain switch status and receive Cascade Unit status updates.
  • Cascade operation allows control of switch position and lockout as well as obtaining status of another unit connected to the cascade ports through the remote Graphical User Interface of a single unit.
  • Front panel LED's display present position, lockout, fallback mode, and power status.
  • EIA/TIA-561 RS-232 compliance.
  • In Automatic Fallback Mode, the front panel AUTO LED of a channel is illuminated. In this mode, the unit operates automatically by the signal presence of the TD pin of port A. The TD pin (RJ45 pin 6) is monitored for serial data activity with respect to the signal ground pin (RJ45 pin 4).
  • If the channel is in position A, the signal will be monitored for a loss in signal for a selectable timeout period. The selectable timeout period for each individual channel are as follows: 30 (factory default), 60, 90, and 300 seconds.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7150
Product Name 16-Channel RJ45 RS232 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial Ethernet Switches - IEN-8424L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details