Electro Standards Laboratories 3-Channel DB9 A/B Switch Model 9449

Description
With each of its three channels, the Model 9449 DB9 RS422 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The three channels are switched simultaneously via a knob located on the front panel. See the application diagram below. Features: Each of three channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all three channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. All 9 pins of the DB9 interface are switched. Ideal for RS422 applications that have a DB9 connector interface. Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard, height 1U (1.75") Lifetime guarantee against manufacturing defects.
Datasheet
Description
With each of its three channels, the Model 9449 DB9 RS422 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The three channels are switched simultaneously via a knob located on the front panel. See the application diagram below. Features: Each of three channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all three channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. All 9 pins of the DB9 interface are switched. Ideal for RS422 applications that have a DB9 connector interface. Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard, height 1U (1.75") Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel DB9 A/B Switch - Model 9449 - Electro Standards Laboratories
Cranston, RI, USA
3-Channel DB9 A/B Switch
Model 9449
3-Channel DB9 A/B Switch Model 9449
With each of its three channels, the Model 9449 DB9 RS422 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The three channels are switched simultaneously via a knob located on the front panel. See the application diagram below. Features: Each of three channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all three channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. All 9 pins of the DB9 interface are switched. Ideal for RS422 applications that have a DB9 connector interface. Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard, height 1U (1.75") Lifetime guarantee against manufacturing defects.

With each of its three channels, the Model 9449 DB9 RS422 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The three channels are switched simultaneously via a knob located on the front panel. See the application diagram below.

Features:

  • Each of three channels allows quick connection to any one of two devices from one COMMON device.
  • Simultaneously switches all three channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • All 9 pins of the DB9 interface are switched.
  • Ideal for RS422 applications that have a DB9 connector interface.
  • Transparent to data speed and format.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Eliminates the need to plug and unplug cables.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard, height 1U (1.75")
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9449
Product Name 3-Channel DB9 A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 135318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 1 Gbps
View Details