Electro Standards Laboratories Remote Controllable DB25 A/B/C/D Switch Model 7330

Description
The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices connected to the “A”, “B”, “C”, and “D” ports. The Model 7330 dimensions are 13.5” W x 2.5” H x 7.25” D. The switch may be only controlled remotely from a DB9(F) port located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands
Datasheet
Description
The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices connected to the “A”, “B”, “C”, and “D” ports. The Model 7330 dimensions are 13.5” W x 2.5” H x 7.25” D. The switch may be only controlled remotely from a DB9(F) port located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Controllable DB25 A/B/C/D Switch - Model 7330 - Electro Standards Laboratories
Cranston, RI, USA
Remote Controllable DB25 A/B/C/D Switch
Model 7330
Remote Controllable DB25 A/B/C/D Switch Model 7330
The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices connected to the “A”, “B”, “C”, and “D” ports. The Model 7330 dimensions are 13.5” W x 2.5” H x 7.25” D. The switch may be only controlled remotely from a DB9(F) port located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands

The PathWay® Model 7330 Remotely Controllable
DB25 A/B/C/D Switch allows the user the capability
of sharing a single port interface device connected to
the “COM” port among four other devices connected
to the “A”, “B”, “C”, and “D” ports. The Model 7330
dimensions are 13.5” W x 2.5” H x 7.25” D.
The switch may be only controlled remotely from
a DB9(F) port located on the rear of the unit using
Serial ASCII Commands. Switch position states may
be attained locally via the front panel LED display or
remotely using Serial Commands

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7330
Product Name Remote Controllable DB25 A/B/C/D Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial PoE+ Switches - HNS-8615P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details