Electro Standards Laboratories Single Channel Cat 6A RJ45 A/B/C Switch Model 7371

Description
The PathWay® Model 7371 Single Channel Cat6A RJ45 A/B/C Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among three other devices connected to the A, B and C ports with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7371 dimensions are 19"W x 1.75" H x 10" D. Features: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6A compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6A cables available for your switch installation. Request Quote. Specifications: PORT CONNECTORS: (4) RJ45(F) shielded connectors labeled A, B, C, and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (3) Pushbuttons to select A, B, or C. DISPLAY: (3) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 5.5 lbs. (2.5 Kg) OPTION: WIDE RANGE POWER MODULE (Cat No 517277) CE and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard 115VAC or 120VAC power module. Ideal for international applications.
Datasheet
Description
The PathWay® Model 7371 Single Channel Cat6A RJ45 A/B/C Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among three other devices connected to the A, B and C ports with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7371 dimensions are 19"W x 1.75" H x 10" D. Features: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6A compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6A cables available for your switch installation. Request Quote. Specifications: PORT CONNECTORS: (4) RJ45(F) shielded connectors labeled A, B, C, and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (3) Pushbuttons to select A, B, or C. DISPLAY: (3) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 5.5 lbs. (2.5 Kg) OPTION: WIDE RANGE POWER MODULE (Cat No 517277) CE and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard 115VAC or 120VAC power module. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel Cat 6A RJ45 A/B/C Switch - Model 7371 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel Cat 6A RJ45 A/B/C Switch
Model 7371
Single Channel Cat 6A RJ45 A/B/C Switch Model 7371
The PathWay® Model 7371 Single Channel Cat6A RJ45 A/B/C Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among three other devices connected to the A, B and C ports with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7371 dimensions are 19"W x 1.75" H x 10" D. Features: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6A compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6A cables available for your switch installation. Request Quote. Specifications: PORT CONNECTORS: (4) RJ45(F) shielded connectors labeled A, B, C, and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (3) Pushbuttons to select A, B, or C. DISPLAY: (3) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 5.5 lbs. (2.5 Kg) OPTION: WIDE RANGE POWER MODULE (Cat No 517277) CE and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard 115VAC or 120VAC power module. Ideal for international applications.

The PathWay® Model 7371 Single Channel Cat6A RJ45 A/B/C Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among three other devices connected to the A, B and C ports with remote access functionality. Remote Control access can be accomplished using ASCII RS232 commands. The Model 7371 dimensions are 19"W x 1.75" H x 10" D.

Features:

  • Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat6A compliance.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch management.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 Cat6A cables available for your switch installation. Request Quote.

Specifications:

  • PORT CONNECTORS: (4) RJ45(F) shielded connectors labeled A, B, C, and COMMON.
  • COMPLIANCE: Interface meets or exceeds Cat 6A performance.
  • CONTROLS: (3) Pushbuttons to select A, B, or C.
  • DISPLAY: (3) Red LED's display switch position and indicate power presence.
  • REMOTE CONTROL: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit.
  • DIMENSIONS: 19.0" W x 1.75" H x 10.0" D (48.3 x 4.4 x 25.4 cm)
  • WEIGHT: Approximately 5.5 lbs. (2.5 Kg)

OPTION: WIDE RANGE POWER MODULE
(Cat No 517277) CE and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard 115VAC or 120VAC power module. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7371
Product Name Single Channel Cat 6A RJ45 A/B/C Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 8300 10 Port Ethernet Switch - 1783-RMS10T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Korea, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30918320-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details