Electro Standards Laboratories BNC 4-Channel Network Switch, RS232 Remote Model 7192

Description
PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm), (1U rack height). WEIGHT: Approximately 6.0 lbs. (2.0 Kg) QUAD CHANNEL BNC APPLICATION: The drawing illustrates four channels of A/B Switching. Each channel has a COMMON device connected to its BNC COMMON port accessing two other devices connected to the BNC A and B ports. A workstation connected to the DB9 REMOTE port allows a user remote control access via RS232 ASCII commands. Model 7192 Features: Each channel allows access to two BNC networks from one COMMON BNC network or device. Four independent switch channels may be switched individually or simultaneously. The switch ports are transparent to all data. Both the center pin and shell of the BNC interface are switched. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels, with gang commands. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's display the present position and power status. All BNC ports support RG59, 75 Ohm impedance. Attractive anodized black box packaging provides EMI/RFI shielding. The PathWay® Model 7192 4-Channel BNC A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports, for each channel. The Model 7192 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.
Datasheet
Description
PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm), (1U rack height). WEIGHT: Approximately 6.0 lbs. (2.0 Kg) QUAD CHANNEL BNC APPLICATION: The drawing illustrates four channels of A/B Switching. Each channel has a COMMON device connected to its BNC COMMON port accessing two other devices connected to the BNC A and B ports. A workstation connected to the DB9 REMOTE port allows a user remote control access via RS232 ASCII commands. Model 7192 Features: Each channel allows access to two BNC networks from one COMMON BNC network or device. Four independent switch channels may be switched individually or simultaneously. The switch ports are transparent to all data. Both the center pin and shell of the BNC interface are switched. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels, with gang commands. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's display the present position and power status. All BNC ports support RG59, 75 Ohm impedance. Attractive anodized black box packaging provides EMI/RFI shielding. The PathWay® Model 7192 4-Channel BNC A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports, for each channel. The Model 7192 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 4-Channel Network Switch, RS232 Remote - Model 7192 - Electro Standards Laboratories
Cranston, RI, USA
BNC 4-Channel Network Switch, RS232 Remote
Model 7192
BNC 4-Channel Network Switch, RS232 Remote Model 7192
PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm), (1U rack height). WEIGHT: Approximately 6.0 lbs. (2.0 Kg) QUAD CHANNEL BNC APPLICATION: The drawing illustrates four channels of A/B Switching. Each channel has a COMMON device connected to its BNC COMMON port accessing two other devices connected to the BNC A and B ports. A workstation connected to the DB9 REMOTE port allows a user remote control access via RS232 ASCII commands. Model 7192 Features: Each channel allows access to two BNC networks from one COMMON BNC network or device. Four independent switch channels may be switched individually or simultaneously. The switch ports are transparent to all data. Both the center pin and shell of the BNC interface are switched. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels, with gang commands. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's display the present position and power status. All BNC ports support RG59, 75 Ohm impedance. Attractive anodized black box packaging provides EMI/RFI shielding. The PathWay® Model 7192 4-Channel BNC A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports, for each channel. The Model 7192 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.
  • PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel.
  • DISPLAY: (8) Front panel LED's display switch position and power status.
  • REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote Control Operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D.
    (48.3 x 4.4 x 20.3 cm), (1U rack height).
  • WEIGHT: Approximately 6.0 lbs. (2.0 Kg)

QUAD CHANNEL BNC APPLICATION: The drawing illustrates four channels of A/B Switching. Each channel has a COMMON device connected to its BNC COMMON port accessing two other devices connected to the BNC A and B ports. A workstation connected to the DB9 REMOTE port allows a user remote control access via RS232 ASCII commands.

Model 7192 Features:

  • Each channel allows access to two BNC networks from one COMMON BNC network or device.
  • Four independent switch channels may be switched individually or simultaneously.
  • The switch ports are transparent to all data.
  • Both the center pin and shell of the BNC interface are switched.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Independent control of channels, with gang commands.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations and obtain switch status.
  • Front panel LED's display the present position and power status.
  • All BNC ports support RG59, 75 Ohm impedance.
  • Attractive anodized black box packaging provides EMI/RFI shielding.

The PathWay® Model 7192 4-Channel BNC A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports, for each channel. The Model 7192 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The switch may be controlled manually via a front panel pushbutton or remotely from an RS232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7192
Product Name BNC 4-Channel Network Switch, RS232 Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details