Electro Standards Laboratories Gigabit A/B Fiber Switch Model 6272

Description
The Model 6272 uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron. The Mode 6272 supports Fiber Optic wavelength of 1300 nm and Gigabit data rate. Control the Model 6272 via front panel pushbutton control or Remote ASCII Command access through the serial port. Front panel LEDs display the current switch position. DB9/Female RS232 Serial Port for remote control. Switching time is less than 1 msec. Rackmount configuration is standard.
Datasheet
Description
The Model 6272 uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron. The Mode 6272 supports Fiber Optic wavelength of 1300 nm and Gigabit data rate. Control the Model 6272 via front panel pushbutton control or Remote ASCII Command access through the serial port. Front panel LEDs display the current switch position. DB9/Female RS232 Serial Port for remote control. Switching time is less than 1 msec. Rackmount configuration is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabit A/B Fiber Switch - Model 6272 - Electro Standards Laboratories
Cranston, RI, USA
Gigabit A/B Fiber Switch
Model 6272
Gigabit A/B Fiber Switch Model 6272
The Model 6272 uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron. The Mode 6272 supports Fiber Optic wavelength of 1300 nm and Gigabit data rate. Control the Model 6272 via front panel pushbutton control or Remote ASCII Command access through the serial port. Front panel LEDs display the current switch position. DB9/Female RS232 Serial Port for remote control. Switching time is less than 1 msec. Rackmount configuration is standard.
  • The Model 6272 uses mirror technology
    and is transparent to data and speed.
  • A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron.
  • The Mode 6272 supports Fiber Optic wavelength of 1300 nm
    and Gigabit data rate.
  • Control the Model 6272 via front panel pushbutton control or
    Remote ASCII Command access through the serial port.
  • Front panel LEDs display the current switch position.
  • DB9/Female RS232 Serial Port for remote control.
  • Switching time is less than 1 msec.
  • Rackmount configuration is standard.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6272
Product Name Gigabit A/B Fiber Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC - EKI-9510E-2GMPST-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details