Electro Standards Laboratories Single Channel RJ45 Cat5e A/B Switch w/ Remote Model 7346

Description
The PathWay® Model 7346 Single Channel RJ45 Cat 5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED display. Features: Allows quick connection to any one of two devices from one COMMON device. Switches all (8) pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The remote control port accepts dry contact closure commands for switch position control and front panel lockout. Front panel LED's display switch position and power status. Ideal for fallback applications. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet
Description
The PathWay® Model 7346 Single Channel RJ45 Cat 5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED display. Features: Allows quick connection to any one of two devices from one COMMON device. Switches all (8) pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The remote control port accepts dry contact closure commands for switch position control and front panel lockout. Front panel LED's display switch position and power status. Ideal for fallback applications. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RJ45 Cat5e A/B Switch w/ Remote - Model 7346 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RJ45 Cat5e A/B Switch w/ Remote
Model 7346
Single Channel RJ45 Cat5e A/B Switch w/ Remote Model 7346
The PathWay® Model 7346 Single Channel RJ45 Cat 5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED display. Features: Allows quick connection to any one of two devices from one COMMON device. Switches all (8) pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat5e compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The remote control port accepts dry contact closure commands for switch position control and front panel lockout. Front panel LED's display switch position and power status. Ideal for fallback applications. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding.

The PathWay® Model 7346 Single Channel RJ45 Cat 5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port.

The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED display.

Features:

  • Allows quick connection to any one of two devices from one COMMON device.
  • Switches all (8) pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat5e compliance.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The remote control port accepts dry contact closure commands for switch position control and front panel lockout.
  • Front panel LED's display switch position and power status.
  • Ideal for fallback applications.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7346
Product Name Single Channel RJ45 Cat5e A/B Switch w/ Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 5T Port Unmanaged Switch - 1783-US5T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC - EKI-9512E-4GMPW-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details