Electro Standards Laboratories Coaxial BNC A/B Switch Model 8019

Description
The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The LineSelect® Model 8019 is packaged in a slim desktop enclosure. FEATURES Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Both the shield and center conductor of the coaxial interface are switched via break- before-make rotary switch. High quality, sealed switch with self wiping precious metal contacts. Manual operation. No power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC Coaxial cables available for your switch installation.
Datasheet
Description
The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The LineSelect® Model 8019 is packaged in a slim desktop enclosure. FEATURES Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Both the shield and center conductor of the coaxial interface are switched via break- before-make rotary switch. High quality, sealed switch with self wiping precious metal contacts. Manual operation. No power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC Coaxial cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial BNC A/B Switch - Model 8019 - Electro Standards Laboratories
Cranston, RI, USA
Coaxial BNC A/B Switch
Model 8019
Coaxial BNC A/B Switch Model 8019
The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The LineSelect® Model 8019 is packaged in a slim desktop enclosure. FEATURES Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Both the shield and center conductor of the coaxial interface are switched via break- before-make rotary switch. High quality, sealed switch with self wiping precious metal contacts. Manual operation. No power required. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC Coaxial cables available for your switch installation.

The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The LineSelect® Model 8019 is packaged in a slim desktop enclosure.

FEATURES

  • Ideal for switching 10 Base-T BNC Network devices.
  • Share one controller with two workstations.
  • Share one terminal with two controllers.
  • Both the shield and center conductor of the coaxial interface are switched via break- before-make rotary switch.
  • High quality, sealed switch with self wiping precious metal contacts.
  • Manual operation. No power required.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length 75 Ohm BNC Coaxial cables available for your switch installation.
Supplier's Site Datasheet
Coaxial BNC A/B Switch - Model 8019 - Electro Standards Laboratories
Cranston, RI, USA
Coaxial BNC A/B Switch
Model 8019
Coaxial BNC A/B Switch Model 8019
The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The LineSelect® Model 8019 is packaged in a slim desktop enclosure. FEATURES • Ideal for switching 10 Base-T BNC Network devices. • Share one controller with two workstations. • Share one terminal with two controllers. • Both the shield and center conductor of the coaxial interface are switched via break- before-make rotary switch. • High quality, sealed switch with self-wiping precious metal contacts. • Manual operation. No power required. • Attractive anodized black box packaging provides EMI/RFI shielding. • Custom length 75 Ohm BNC Coaxial cables available for your switch installation.

The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched via break-before-make rotary switch. The LineSelect® Model 8019 is packaged in a slim desktop enclosure.

FEATURES • Ideal for switching 10 Base-T BNC Network devices.

• Share one controller with two workstations.

• Share one terminal with two controllers.

• Both the shield and center conductor of the coaxial interface are switched via break- before-make rotary switch.

• High quality, sealed switch with self-wiping precious metal contacts.

• Manual operation. No power required.

• Attractive anodized black box packaging provides EMI/RFI shielding.

• Custom length 75 Ohm BNC Coaxial cables available for your switch installation.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Equipment Network Equipment
Product Number Model 8019 Model 8019
Product Name Coaxial BNC A/B Switch Coaxial BNC A/B Switch
Network Equipment Switch Switch
Form Factor Rack Mount Desktop / Standalone
Protocol / Network 10 Base-T
Ports / Interfaces BNC Coaxial BNC Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-7712E-4FPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers