Electro Standards Laboratories 8-Channel RJ45 Cat6 A/B Switch, RoHS Compliant Model 7322R

Description
SPECIFICATIONS: PORT CONNECTORS: (3) Shielded RJ45 female connectors labeled A, B, and COMMON, for Channel 1, and (3) RJ45 shielded connectors labeled A, B, and COMMON, for each of the Channels 1-8. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A or B for all eight channels, simultaneously. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19" W x 3.5" H x 8.75" D. (48.3 x 8.9 x 22.3 cm) WEIGHT: Approximately 6.3 lbs. (2.9 kg) LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Application: For each of 8 channels, a COMMON Device is connected to a COMMON port with access to two devices connected to Ports A and Port B. All of the 8 channels are switched simultaneously from Position A to Position B and from Position B to Position A. FEATURES: LineSelect® Model 7322R allows quick connection to any one of two devices from one Common device for each channel. Certified Cat 6 Compliance. Certified RoHS Compliant. All ports are shielded RJ45 connectors. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat6 cables available for your switch application. The LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) Shielded RJ45 female connectors labeled A, B, and COMMON, for Channel 1, and (3) RJ45 shielded connectors labeled A, B, and COMMON, for each of the Channels 1-8. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A or B for all eight channels, simultaneously. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19" W x 3.5" H x 8.75" D. (48.3 x 8.9 x 22.3 cm) WEIGHT: Approximately 6.3 lbs. (2.9 kg) LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Application: For each of 8 channels, a COMMON Device is connected to a COMMON port with access to two devices connected to Ports A and Port B. All of the 8 channels are switched simultaneously from Position A to Position B and from Position B to Position A. FEATURES: LineSelect® Model 7322R allows quick connection to any one of two devices from one Common device for each channel. Certified Cat 6 Compliance. Certified RoHS Compliant. All ports are shielded RJ45 connectors. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat6 cables available for your switch application. The LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat6 A/B Switch, RoHS Compliant - Model 7322R - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat6 A/B Switch, RoHS Compliant
Model 7322R
8-Channel RJ45 Cat6 A/B Switch, RoHS Compliant Model 7322R
SPECIFICATIONS: PORT CONNECTORS: (3) Shielded RJ45 female connectors labeled A, B, and COMMON, for Channel 1, and (3) RJ45 shielded connectors labeled A, B, and COMMON, for each of the Channels 1-8. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A or B for all eight channels, simultaneously. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19" W x 3.5" H x 8.75" D. (48.3 x 8.9 x 22.3 cm) WEIGHT: Approximately 6.3 lbs. (2.9 kg) LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Application: For each of 8 channels, a COMMON Device is connected to a COMMON port with access to two devices connected to Ports A and Port B. All of the 8 channels are switched simultaneously from Position A to Position B and from Position B to Position A. FEATURES: LineSelect® Model 7322R allows quick connection to any one of two devices from one Common device for each channel. Certified Cat 6 Compliance. Certified RoHS Compliant. All ports are shielded RJ45 connectors. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. The switch ports are transparent to all data. Simultaneously switches both channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive all metal black box packaging provides EMI/RFI shielding. Lifetime warranty against manufacturing defects. Custom length Cat6 cables available for your switch application. The LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) Shielded RJ45 female connectors labeled A, B, and COMMON, for Channel 1, and (3) RJ45 shielded connectors labeled A, B, and COMMON, for each of the Channels 1-8.
  • FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A or B for all eight channels, simultaneously.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19" W x 3.5" H x 8.75" D. (48.3 x 8.9 x 22.3 cm)
  • WEIGHT: Approximately 6.3 lbs. (2.9 kg)

LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Application:
For each of 8 channels, a COMMON Device is connected to a COMMON port with access to two devices connected to Ports A and Port B. All of the 8 channels are switched simultaneously from Position A to Position B and from Position B to Position A.

FEATURES:

  • LineSelect® Model 7322R allows quick connection to any one of two devices from one Common device for each channel.
  • Certified Cat 6 Compliance.
    Certified RoHS Compliant.
  • All ports are shielded RJ45 connectors.
  • All 8 pins of the RJ45 interface are switched via break-before-make rotary switch.
  • The switch ports are transparent to all data.
  • Simultaneously switches both channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power is required.
  • Rackmount configuration.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Lifetime warranty against manufacturing defects.
  • Custom length Cat6 cables available for your switch application.

The LineSelect® Model 7322R 8-Channel RJ45 Cat6 A/B Switch. All eight channels switch to A or B simultaneously. Each of the eight channels reroutes data from its COMMON port to its A or B port depending on switch position. The unit supports all 8 pins of the RJ45 Cat6 interface. The Model 7322R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7322R
Product Name 8-Channel RJ45 Cat6 A/B Switch, RoHS Compliant
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details