Electro Standards Laboratories Dual Channel RS-530 A/B Switch Model 7259

Description
The PathWay® Model 7259 Dual Channel RS-530 2-Position Switch with DB25 Interface, Remote Control and Auto-Switching Functions allows the user two independent channels of AB switch function. The A/B function permits access of either of two devices connected to ports A and B, to a single port, the COMMON port. This A/B data switch is exclusively controlled remotely from a device connected to its REMOTE port. The Remote port has a custom interface DB25 connector located on the rear of the unit. The various status, monitoring and control signals present on this port allow the switch to be managed by a device capable of interpreting these signals and, based on these signals, issue control commands to be executed by the switch. The details of operation are discussed in the Operator's Manual. The switch position status is displayed on the front panel LED's. There are no local control buttons on the unit. All position control is managed via the Remote port.
Datasheet
Description
The PathWay® Model 7259 Dual Channel RS-530 2-Position Switch with DB25 Interface, Remote Control and Auto-Switching Functions allows the user two independent channels of AB switch function. The A/B function permits access of either of two devices connected to ports A and B, to a single port, the COMMON port. This A/B data switch is exclusively controlled remotely from a device connected to its REMOTE port. The Remote port has a custom interface DB25 connector located on the rear of the unit. The various status, monitoring and control signals present on this port allow the switch to be managed by a device capable of interpreting these signals and, based on these signals, issue control commands to be executed by the switch. The details of operation are discussed in the Operator's Manual. The switch position status is displayed on the front panel LED's. There are no local control buttons on the unit. All position control is managed via the Remote port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RS-530 A/B Switch - Model 7259 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RS-530 A/B Switch
Model 7259
Dual Channel RS-530 A/B Switch Model 7259
The PathWay® Model 7259 Dual Channel RS-530 2-Position Switch with DB25 Interface, Remote Control and Auto-Switching Functions allows the user two independent channels of AB switch function. The A/B function permits access of either of two devices connected to ports A and B, to a single port, the COMMON port. This A/B data switch is exclusively controlled remotely from a device connected to its REMOTE port. The Remote port has a custom interface DB25 connector located on the rear of the unit. The various status, monitoring and control signals present on this port allow the switch to be managed by a device capable of interpreting these signals and, based on these signals, issue control commands to be executed by the switch. The details of operation are discussed in the Operator's Manual. The switch position status is displayed on the front panel LED's. There are no local control buttons on the unit. All position control is managed via the Remote port.

The PathWay® Model 7259 Dual Channel RS-530 2-Position Switch with DB25 Interface, Remote Control and Auto-Switching Functions allows the user two independent channels of AB switch function. The A/B function permits access of either of two devices connected to ports A and B, to a single port, the COMMON port.

This A/B data switch is exclusively controlled remotely from a device connected to its REMOTE port. The Remote port has a custom interface DB25 connector located on the rear of the unit. The various status, monitoring and control signals present on this port allow the switch to be managed by a device capable of interpreting these signals and, based on these signals, issue control commands to be executed by the switch. The details of operation are discussed in the Operator's Manual. The switch position status is displayed on the front panel LED's. There are no local control buttons on the unit. All position control is managed via the Remote port.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7259
Product Name Dual Channel RS-530 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details