Electro Standards Laboratories RJ45 32-Channel, A/B Switch Model 9746/32

Description
Features: Manually control all 32 channels separately via 32 knobs located on the front panel, one knob per channel. Each switch channel has a monitor port located on the top panel, one monitor port per channel. Monitor port wires are soldered to the rotary switches at the same points as the common port wires. Internal wiring T586B utilizes Cat5e rated material and Cat5e rated connectors, however, not tested for an overall Category rating. Switches all 8 pins of the RJ45 interface. Manually operated. No power required. Ports located on rear panel. (96) RJ45 female ports: (32) A (32) B (32) COMMON Ports located on top panel: (32) RJ45 female MONITOR ports. Rackmount Style Chassis: 19" W x 8.75" H x 13"D (48.3 x 22.2 x 33.0 cm) Weight: 17.1 lbs (7.8 Kg)
Datasheet
Description
Features: Manually control all 32 channels separately via 32 knobs located on the front panel, one knob per channel. Each switch channel has a monitor port located on the top panel, one monitor port per channel. Monitor port wires are soldered to the rotary switches at the same points as the common port wires. Internal wiring T586B utilizes Cat5e rated material and Cat5e rated connectors, however, not tested for an overall Category rating. Switches all 8 pins of the RJ45 interface. Manually operated. No power required. Ports located on rear panel. (96) RJ45 female ports: (32) A (32) B (32) COMMON Ports located on top panel: (32) RJ45 female MONITOR ports. Rackmount Style Chassis: 19" W x 8.75" H x 13"D (48.3 x 22.2 x 33.0 cm) Weight: 17.1 lbs (7.8 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 32-Channel, A/B Switch - Model 9746/32 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 32-Channel, A/B Switch
Model 9746/32
RJ45 32-Channel, A/B Switch Model 9746/32
Features: Manually control all 32 channels separately via 32 knobs located on the front panel, one knob per channel. Each switch channel has a monitor port located on the top panel, one monitor port per channel. Monitor port wires are soldered to the rotary switches at the same points as the common port wires. Internal wiring T586B utilizes Cat5e rated material and Cat5e rated connectors, however, not tested for an overall Category rating. Switches all 8 pins of the RJ45 interface. Manually operated. No power required. Ports located on rear panel. (96) RJ45 female ports: (32) A (32) B (32) COMMON Ports located on top panel: (32) RJ45 female MONITOR ports. Rackmount Style Chassis: 19" W x 8.75" H x 13"D (48.3 x 22.2 x 33.0 cm) Weight: 17.1 lbs (7.8 Kg)

Features:

  • Manually control all 32 channels separately via 32 knobs located on the front panel, one knob per channel.
  • Each switch channel has a monitor port located on the top panel, one monitor port per channel. Monitor port wires are soldered to the rotary switches at the same points as the common port wires.
  • Internal wiring T586B utilizes Cat5e rated material and Cat5e rated connectors, however, not tested for an overall Category rating.
  • Switches all 8 pins of the RJ45 interface.
  • Manually operated. No power required.
  • Ports located on rear panel.
    • (96) RJ45 female ports:
      • (32) A
      • (32) B
      • (32) COMMON
  • Ports located on top panel:
    • (32) RJ45 female MONITOR ports.
  • Rackmount Style Chassis: 19" W x 8.75" H x 13"D
    (48.3 x 22.2 x 33.0 cm)
  • Weight: 17.1 lbs (7.8 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9746/32
Product Name RJ45 32-Channel, A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 20 Port Managed Switch - 1783-BMS20CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial 1-port Modbus Gateway - EKI-1221I-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
4 suppliers