Electro Standards Laboratories Dual Channel RJ45 Cat5e/RJ11 T1 A/B Switch, Contact Closure Model 7388

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for Channel 1. (3) RJ11 T1 female connectors labeled A, B, and COMMON for Channel 2. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL PORT: (1) DB9 (F) on rear panel accepts Contact Closure transition signals for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.16" D. (48.3 x 4.4 x 20.7 cm) WEIGHT: Approximately 4.2 lbs. (1.9 kg) DUAL CHANNEL A/B SWITCH APPLICATION w/CONTACT CLOSURE: CHANNEL 1: RJ45 CAT5e The drawing illustrates COMMON Device connected to the RJ45 Cat5e COMMON port with access to two other devices connected to the RJ45 Cat5e Port A and Port B, respectively. CHANNEL 2: RJ11 T1 The drawing also illustrates COMMON Device connected to the RJ11 T1 COMMON port with access to two other devices connected to the RJ11 T1 Port A and Port B, respectively. DB9 REMOTE PORT: The DB9 Remote port can be used to remotely control the switch via Contact Closure Signaling.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for Channel 1. (3) RJ11 T1 female connectors labeled A, B, and COMMON for Channel 2. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL PORT: (1) DB9 (F) on rear panel accepts Contact Closure transition signals for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.16" D. (48.3 x 4.4 x 20.7 cm) WEIGHT: Approximately 4.2 lbs. (1.9 kg) DUAL CHANNEL A/B SWITCH APPLICATION w/CONTACT CLOSURE: CHANNEL 1: RJ45 CAT5e The drawing illustrates COMMON Device connected to the RJ45 Cat5e COMMON port with access to two other devices connected to the RJ45 Cat5e Port A and Port B, respectively. CHANNEL 2: RJ11 T1 The drawing also illustrates COMMON Device connected to the RJ11 T1 COMMON port with access to two other devices connected to the RJ11 T1 Port A and Port B, respectively. DB9 REMOTE PORT: The DB9 Remote port can be used to remotely control the switch via Contact Closure Signaling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RJ45 Cat5e/RJ11 T1 A/B Switch, Contact Closure - Model 7388 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RJ45 Cat5e/RJ11 T1 A/B Switch, Contact Closure
Model 7388
Dual Channel RJ45 Cat5e/RJ11 T1 A/B Switch, Contact Closure Model 7388
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for Channel 1. (3) RJ11 T1 female connectors labeled A, B, and COMMON for Channel 2. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL PORT: (1) DB9 (F) on rear panel accepts Contact Closure transition signals for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.16" D. (48.3 x 4.4 x 20.7 cm) WEIGHT: Approximately 4.2 lbs. (1.9 kg) DUAL CHANNEL A/B SWITCH APPLICATION w/CONTACT CLOSURE: CHANNEL 1: RJ45 CAT5e The drawing illustrates COMMON Device connected to the RJ45 Cat5e COMMON port with access to two other devices connected to the RJ45 Cat5e Port A and Port B, respectively. CHANNEL 2: RJ11 T1 The drawing also illustrates COMMON Device connected to the RJ11 T1 COMMON port with access to two other devices connected to the RJ11 T1 Port A and Port B, respectively. DB9 REMOTE PORT: The DB9 Remote port can be used to remotely control the switch via Contact Closure Signaling.

SPECIFICATIONS:

  • PORT CONNECTORS:
    • (3) RJ45 female connectors labeled A, B, and COMMON for Channel 1.
    • (3) RJ11 T1 female connectors labeled A, B, and COMMON for Channel 2.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL PORT: (1) DB9 (F) on rear panel accepts Contact Closure transition signals for Remote Control Operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount configuration 19.0" W x 1.75" H x 8.16" D.
    (48.3 x 4.4 x 20.7 cm)
  • WEIGHT: Approximately 4.2 lbs. (1.9 kg)

DUAL CHANNEL A/B SWITCH APPLICATION w/CONTACT CLOSURE:
CHANNEL 1: RJ45 CAT5e
The drawing illustrates COMMON Device connected to the RJ45 Cat5e COMMON port with access to two other devices connected to the RJ45 Cat5e Port A and Port B, respectively.
CHANNEL 2: RJ11 T1
The drawing also illustrates COMMON Device connected to the RJ11 T1 COMMON port with access to two other devices connected to the RJ11 T1 Port A and Port B, respectively.
DB9 REMOTE PORT: The DB9 Remote port can be used to remotely control the switch via Contact Closure Signaling.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7388
Product Name Dual Channel RJ45 Cat5e/RJ11 T1 A/B Switch, Contact Closure
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 8T Port Unmanaged Switch - 1783-US8T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-2525M-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details