Electro Standards Laboratories Remotely Controllable Automatic Fallback Network Switch 4133 DB25

Description
FEATURES: Ideal for fallback applications. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations, change modes, set the delay time and obtain switch status. REMOTE port contact closure status on pins, 6, 7, and 8 provide dry contact logic to obtain present switch position. Automatic switching based on RS232 TD and RD activity on Port A. Front panel LED's display switch position, switch mode, and power status. The PathWay® Model 4133 Single Channel DB25 Auto Fallback Switch with RS232 Remote Control allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, with remote access functionality. The Model 4133 is packaged in a slim desktop style enclosure. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The front panel LED display indicates the switch position, switch mode, and power status. The unit monitors data activity on port "A". If the unit is in the A position and activity is lost for the duration of the set delay time, the unit automatically switches to the B position. The unit will remain in the B position until commanded to switch to the A position either manually or remotely.
Datasheet
Description
FEATURES: Ideal for fallback applications. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations, change modes, set the delay time and obtain switch status. REMOTE port contact closure status on pins, 6, 7, and 8 provide dry contact logic to obtain present switch position. Automatic switching based on RS232 TD and RD activity on Port A. Front panel LED's display switch position, switch mode, and power status. The PathWay® Model 4133 Single Channel DB25 Auto Fallback Switch with RS232 Remote Control allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, with remote access functionality. The Model 4133 is packaged in a slim desktop style enclosure. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The front panel LED display indicates the switch position, switch mode, and power status. The unit monitors data activity on port "A". If the unit is in the A position and activity is lost for the duration of the set delay time, the unit automatically switches to the B position. The unit will remain in the B position until commanded to switch to the A position either manually or remotely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable Automatic Fallback Network Switch - 4133 DB25 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable Automatic Fallback Network Switch
4133 DB25
Remotely Controllable Automatic Fallback Network Switch 4133 DB25
FEATURES: Ideal for fallback applications. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations, change modes, set the delay time and obtain switch status. REMOTE port contact closure status on pins, 6, 7, and 8 provide dry contact logic to obtain present switch position. Automatic switching based on RS232 TD and RD activity on Port A. Front panel LED's display switch position, switch mode, and power status. The PathWay® Model 4133 Single Channel DB25 Auto Fallback Switch with RS232 Remote Control allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, with remote access functionality. The Model 4133 is packaged in a slim desktop style enclosure. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The front panel LED display indicates the switch position, switch mode, and power status. The unit monitors data activity on port "A". If the unit is in the A position and activity is lost for the duration of the set delay time, the unit automatically switches to the B position. The unit will remain in the B position until commanded to switch to the A position either manually or remotely.

FEATURES:

  • Ideal for fallback applications.
  • The switch ports are transparent to all data.
  • All (25) pins of the DB25 interface are switched.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations, change modes, set the delay time and obtain switch status.
  • REMOTE port contact closure status on pins, 6, 7, and 8 provide dry contact logic to obtain present switch position.
  • Automatic switching based on RS232 TD and RD activity on Port A.
  • Front panel LED's display switch position, switch mode, and power status.

The PathWay® Model 4133 Single Channel DB25 Auto Fallback Switch with RS232 Remote Control allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, with remote access functionality. The Model 4133 is packaged in a slim desktop style enclosure.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The front panel LED display indicates the switch position, switch mode, and power status.

The unit monitors data activity on port "A". If the unit is in the A position and activity is lost for the duration of the set delay time, the unit automatically switches to the B position. The unit will remain in the B position until commanded to switch to the A position either manually or remotely.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number 4133 DB25
Product Name Remotely Controllable Automatic Fallback Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 7T+1H Port Unmanaged Switch - 1783-US7T1H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
4GE+2G SFP Managed Ethernet Switch, -40~75℃ - EKI-7706G-2FI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
3 suppliers