Electro Standards Laboratories DB25 2-Position Switch, Ku-Band/X-Band Model 9469

Description
SPECIFICATIONS: CONNECTORS: (3) DB25 female Connectors on rear panel labeled: KU-BAND X-BAND COMMON CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND. PINS SWITCHED: 25 pins switched. POWER: No power required. ENCLOSURE: All metal slim rackmount enclosure. DIMENSIONS: 19" W x 1.75" H x 10.10" D. (48.3 X 4.5 X 25.7 cm) WEIGHT: Approximately 2.6 lbs. (1.2 Kg)
Datasheet
Description
SPECIFICATIONS: CONNECTORS: (3) DB25 female Connectors on rear panel labeled: KU-BAND X-BAND COMMON CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND. PINS SWITCHED: 25 pins switched. POWER: No power required. ENCLOSURE: All metal slim rackmount enclosure. DIMENSIONS: 19" W x 1.75" H x 10.10" D. (48.3 X 4.5 X 25.7 cm) WEIGHT: Approximately 2.6 lbs. (1.2 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 2-Position Switch, Ku-Band/X-Band - Model 9469 - Electro Standards Laboratories
Cranston, RI, USA
DB25 2-Position Switch, Ku-Band/X-Band
Model 9469
DB25 2-Position Switch, Ku-Band/X-Band Model 9469
SPECIFICATIONS: CONNECTORS: (3) DB25 female Connectors on rear panel labeled: KU-BAND X-BAND COMMON CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND. PINS SWITCHED: 25 pins switched. POWER: No power required. ENCLOSURE: All metal slim rackmount enclosure. DIMENSIONS: 19" W x 1.75" H x 10.10" D. (48.3 X 4.5 X 25.7 cm) WEIGHT: Approximately 2.6 lbs. (1.2 Kg)

SPECIFICATIONS:

    • CONNECTORS: (3) DB25 female Connectors on rear panel labeled:
      • KU-BAND
      • X-BAND
      • COMMON
    • CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND.
    • PINS SWITCHED: 25 pins switched.
    • POWER: No power required.
    • ENCLOSURE: All metal slim rackmount enclosure.
    • DIMENSIONS: 19" W x 1.75" H x 10.10" D. (48.3 X 4.5 X 25.7 cm)
    • WEIGHT: Approximately 2.6 lbs. (1.2 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9469
Product Name DB25 2-Position Switch, Ku-Band/X-Band
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 18 port managed switch - 1783-BMS12T4E2CGL - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
4FE+1FE SC Single-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2525SI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u , 802.3x
View Details
2 suppliers