Electro Standards Laboratories 6-Channel Online/Offline Fiber Switch Model 6258

Description
Fiber Optic Switch employs mirror technology. Wavelength is 1300 nm. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Control of the switch locally or via REMOTE input that accepts 10-Base-T LAN Ethernet connection. Remote Telnet control allows switch status monitoring and front panel lockout. All fiber ports are LC Duplex, multimode, 62.5/125 mm. Front panel LED's display switch position and power status. Keyslots allow for wall mount or desktop.
Datasheet
Description
Fiber Optic Switch employs mirror technology. Wavelength is 1300 nm. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Control of the switch locally or via REMOTE input that accepts 10-Base-T LAN Ethernet connection. Remote Telnet control allows switch status monitoring and front panel lockout. All fiber ports are LC Duplex, multimode, 62.5/125 mm. Front panel LED's display switch position and power status. Keyslots allow for wall mount or desktop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel Online/Offline Fiber Switch - Model 6258 - Electro Standards Laboratories
Cranston, RI, USA
6-Channel Online/Offline Fiber Switch
Model 6258
6-Channel Online/Offline Fiber Switch Model 6258
Fiber Optic Switch employs mirror technology. Wavelength is 1300 nm. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Control of the switch locally or via REMOTE input that accepts 10-Base-T LAN Ethernet connection. Remote Telnet control allows switch status monitoring and front panel lockout. All fiber ports are LC Duplex, multimode, 62.5/125 mm. Front panel LED's display switch position and power status. Keyslots allow for wall mount or desktop.
  • Fiber Optic Switch employs mirror technology.
  • Wavelength is 1300 nm.
  • The switch ports are transparent to all data.
  • Switch maintains position on power loss and
    continues to pass data.
  • Control of the switch locally or via REMOTE input
    that accepts 10-Base-T LAN Ethernet connection.
  • Remote Telnet control allows switch status monitoring
    and front panel lockout.
  • All fiber ports are LC Duplex, multimode, 62.5/125 mm.
  • Front panel LED's display switch position and power status.
  • Keyslots allow for wall mount or desktop.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6258
Product Name 6-Channel Online/Offline Fiber Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2558428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA3
Data Rate 0.8670 Gbps
View Details