Electro Standards Laboratories 4-Channel RJ45 / BNC A/B Switch, 75 Ohm Model 8444

Description
SPECIFICATIONS: CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. DIMENSIONS: Desktop 8.11" W x 8.03" D x 2.45" H (20.6 x 20.4 x 6.3 cm) WEIGHT: Approximately 1.7 lbs. (0.8 kg) MULTI-INTERFACE RJ45 (Cat5e) / BNC A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B switching. Channel 1 is a Cat5e RJ45 A/B switch. Channel 2, 3, and 4 are BNC A/B switches (75 ohm coaxial interface). Each channel has a COMMON port with access to two ports labeled A and B. All four channels are switched simultaneously from A position to B position or from B position to A position via front panel rotary switch. Simultaneously switches all four multi-interface channels. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all four channels via front-panel rotary switch. The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e) All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Channels 2, 3 and 4 switch both the shield and center conductor of the 75 Ohm coaxial interface via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. The ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power supply required. Improves computer network efficiency by allowing sharing of peripherals. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 or BNC Coax cables are available for your switch installation. For equivalent switch wired for 50 Ohm interface, see Model 8448, Cat No 308448. Lifetime warranty against manufacturing defects. Each channel of the Model 8444 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1 utilizes RJ45 connectors and are certified for Cat 5e compliance. Channels 2, 3, and 4 utilize BNC Coaxial connectors. All four channels switch simultaneously. The Model 8444 is enclosed in a slim desktop style enclosure.
Datasheet
Description
SPECIFICATIONS: CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. DIMENSIONS: Desktop 8.11" W x 8.03" D x 2.45" H (20.6 x 20.4 x 6.3 cm) WEIGHT: Approximately 1.7 lbs. (0.8 kg) MULTI-INTERFACE RJ45 (Cat5e) / BNC A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B switching. Channel 1 is a Cat5e RJ45 A/B switch. Channel 2, 3, and 4 are BNC A/B switches (75 ohm coaxial interface). Each channel has a COMMON port with access to two ports labeled A and B. All four channels are switched simultaneously from A position to B position or from B position to A position via front panel rotary switch. Simultaneously switches all four multi-interface channels. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all four channels via front-panel rotary switch. The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e) All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Channels 2, 3 and 4 switch both the shield and center conductor of the 75 Ohm coaxial interface via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. The ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power supply required. Improves computer network efficiency by allowing sharing of peripherals. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 or BNC Coax cables are available for your switch installation. For equivalent switch wired for 50 Ohm interface, see Model 8448, Cat No 308448. Lifetime warranty against manufacturing defects. Each channel of the Model 8444 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1 utilizes RJ45 connectors and are certified for Cat 5e compliance. Channels 2, 3, and 4 utilize BNC Coaxial connectors. All four channels switch simultaneously. The Model 8444 is enclosed in a slim desktop style enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel RJ45 / BNC A/B Switch, 75 Ohm - Model 8444 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel RJ45 / BNC A/B Switch, 75 Ohm
Model 8444
4-Channel RJ45 / BNC A/B Switch, 75 Ohm Model 8444
SPECIFICATIONS: CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. POWER: No power required. DIMENSIONS: Desktop 8.11" W x 8.03" D x 2.45" H (20.6 x 20.4 x 6.3 cm) WEIGHT: Approximately 1.7 lbs. (0.8 kg) MULTI-INTERFACE RJ45 (Cat5e) / BNC A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B switching. Channel 1 is a Cat5e RJ45 A/B switch. Channel 2, 3, and 4 are BNC A/B switches (75 ohm coaxial interface). Each channel has a COMMON port with access to two ports labeled A and B. All four channels are switched simultaneously from A position to B position or from B position to A position via front panel rotary switch. Simultaneously switches all four multi-interface channels. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all four channels via front-panel rotary switch. The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e) All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Channels 2, 3 and 4 switch both the shield and center conductor of the 75 Ohm coaxial interface via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. The ports are transparent to all data. Eliminates the need to plug and unplug cables. No external power supply required. Improves computer network efficiency by allowing sharing of peripherals. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 or BNC Coax cables are available for your switch installation. For equivalent switch wired for 50 Ohm interface, see Model 8448, Cat No 308448. Lifetime warranty against manufacturing defects. Each channel of the Model 8444 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1 utilizes RJ45 connectors and are certified for Cat 5e compliance. Channels 2, 3, and 4 utilize BNC Coaxial connectors. All four channels switch simultaneously. The Model 8444 is enclosed in a slim desktop style enclosure.

SPECIFICATIONS:

  • CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON.
  • CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B.
  • POWER: No power required.
  • DIMENSIONS: Desktop 8.11" W x 8.03" D x 2.45" H (20.6 x 20.4 x 6.3 cm)
  • WEIGHT: Approximately 1.7 lbs. (0.8 kg)

MULTI-INTERFACE RJ45 (Cat5e) / BNC A/B SWITCH APPLICATION:
The drawing illustrates four channels of A/B switching.

  • Channel 1 is a Cat5e RJ45 A/B switch.
  • Channel 2, 3, and 4 are BNC A/B switches (75 ohm coaxial interface).
  • Each channel has a COMMON port with access to two ports labeled A and B.
  • All four channels are switched simultaneously from A position to B position or from B position to A position via front panel rotary switch.
  • Simultaneously switches all four multi-interface channels.

FEATURES:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • Simultaneously switches all four channels via front-panel rotary switch.
  • The RJ45 channel is rated for 10/100/1000 Base-T networks. (Up to Cat 5e)
  • All 8 pins of the RJ45 interface are switched via break-before-make rotary switch.
  • Channels 2, 3 and 4 switch both the shield and center conductor of the 75 Ohm coaxial interface via break-before-make rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • The ports are transparent to all data.
  • Eliminates the need to plug and unplug cables.
  • No external power supply required.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 or BNC Coax cables are available for your switch installation.
  • For equivalent switch wired for 50 Ohm interface, see Model 8448, Cat No 308448.
  • Lifetime warranty against manufacturing defects.

Each channel of the Model 8444 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1 utilizes RJ45 connectors and are certified for Cat 5e compliance. Channels 2, 3, and 4 utilize BNC Coaxial connectors. All four channels switch simultaneously. The Model 8444 is enclosed in a slim desktop style enclosure.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8444
Product Name 4-Channel RJ45 / BNC A/B Switch, 75 Ohm
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details