Electro Standards Laboratories RJ45 CAT5e A/B Switch, DIN, Barrier Remote Model 9085

Description
The Model 9085 RJ45 A/B switch allows the user to access two RJ45 devices connected to it's A and B ports with one RJ45 device connected to its COMMON port. The unit is controlled by the presence or absence of a 24VDC signal applied to its Control Port. The Model 9085 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket. When 24VDC is not applied to the Control Port, the unit will be in the "A" position and the POSITION LED will be OFF. When 24VDC is applied to the Control Port, the unit will be in its "B" position and the POSITION LED will be ON. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports "A" and "B". Controlled by 24VDC signal applied to Control Port. Switches all 8 leads of the RJ45 interface. Certified for category 5e compliance. DIN rail bracket on rear panel. Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CONTROL PORT: (1) Barrier strip accepts 24 VDC, 50mA control signal to switch unit between its "A" and "B" states. DISPLAY: (1) Front panel LED displays switch position. DIMENSIONS: DIN Rail Mount Package: 1.75"W x 4.25"H x 6.0"D. (4.4 x 10.8 x 15.2 cm) WEIGHT: Approximately 1.5 lbs. (0.7 Kg)
Datasheet
Description
The Model 9085 RJ45 A/B switch allows the user to access two RJ45 devices connected to it's A and B ports with one RJ45 device connected to its COMMON port. The unit is controlled by the presence or absence of a 24VDC signal applied to its Control Port. The Model 9085 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket. When 24VDC is not applied to the Control Port, the unit will be in the "A" position and the POSITION LED will be OFF. When 24VDC is applied to the Control Port, the unit will be in its "B" position and the POSITION LED will be ON. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports "A" and "B". Controlled by 24VDC signal applied to Control Port. Switches all 8 leads of the RJ45 interface. Certified for category 5e compliance. DIN rail bracket on rear panel. Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CONTROL PORT: (1) Barrier strip accepts 24 VDC, 50mA control signal to switch unit between its "A" and "B" states. DISPLAY: (1) Front panel LED displays switch position. DIMENSIONS: DIN Rail Mount Package: 1.75"W x 4.25"H x 6.0"D. (4.4 x 10.8 x 15.2 cm) WEIGHT: Approximately 1.5 lbs. (0.7 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e A/B Switch, DIN, Barrier Remote - Model 9085 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e A/B Switch, DIN, Barrier Remote
Model 9085
RJ45 CAT5e A/B Switch, DIN, Barrier Remote Model 9085
The Model 9085 RJ45 A/B switch allows the user to access two RJ45 devices connected to it's A and B ports with one RJ45 device connected to its COMMON port. The unit is controlled by the presence or absence of a 24VDC signal applied to its Control Port. The Model 9085 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket. When 24VDC is not applied to the Control Port, the unit will be in the "A" position and the POSITION LED will be OFF. When 24VDC is applied to the Control Port, the unit will be in its "B" position and the POSITION LED will be ON. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports "A" and "B". Controlled by 24VDC signal applied to Control Port. Switches all 8 leads of the RJ45 interface. Certified for category 5e compliance. DIN rail bracket on rear panel. Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CONTROL PORT: (1) Barrier strip accepts 24 VDC, 50mA control signal to switch unit between its "A" and "B" states. DISPLAY: (1) Front panel LED displays switch position. DIMENSIONS: DIN Rail Mount Package: 1.75"W x 4.25"H x 6.0"D. (4.4 x 10.8 x 15.2 cm) WEIGHT: Approximately 1.5 lbs. (0.7 Kg)

The Model 9085 RJ45 A/B switch allows the user to access two RJ45 devices connected to it's A and B ports with one RJ45 device connected to its COMMON port. The unit is controlled by the presence or absence of a 24VDC signal applied to its Control Port. The Model 9085 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket.

When 24VDC is not applied to the Control Port, the unit will be in the "A" position and the POSITION LED will be OFF. When 24VDC is applied to the Control Port, the unit will be in its "B" position and the POSITION LED will be ON.

Features:

  • Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports "A" and "B".
  • Controlled by 24VDC signal applied to Control Port.
  • Switches all 8 leads of the RJ45 interface.
  • Certified for category 5e compliance.
  • DIN rail bracket on rear panel.

Specifications:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON.
  • CONTROL PORT: (1) Barrier strip accepts 24 VDC, 50mA control signal to switch unit between its "A" and "B" states.
  • DISPLAY: (1) Front panel LED displays switch position.
  • DIMENSIONS: DIN Rail Mount Package: 1.75"W x 4.25"H x 6.0"D. (4.4 x 10.8 x 15.2 cm)
  • WEIGHT: Approximately 1.5 lbs. (0.7 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9085
Product Name RJ45 CAT5e A/B Switch, DIN, Barrier Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details