Electro Standards Laboratories USB 3.0A/B Switch with RS232 Serial Remote Control, Desktop Model 4508

Description
PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect a computer to multiple USB 3.0 devices FEATURES: Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! Compatible with Hi-Speed USB 3.0 devices. The switch ports are transparent to all data. All (9) pins of the USB 3.0 interface are switched. The unit maintains last set position on power loss. Front-panel pushbutton control. The REMOTE RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding.
Datasheet
Description
PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect a computer to multiple USB 3.0 devices FEATURES: Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! Compatible with Hi-Speed USB 3.0 devices. The switch ports are transparent to all data. All (9) pins of the USB 3.0 interface are switched. The unit maintains last set position on power loss. Front-panel pushbutton control. The REMOTE RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0A/B Switch with RS232 Serial Remote Control, Desktop - Model 4508 - Electro Standards Laboratories
Cranston, RI, USA
USB 3.0A/B Switch with RS232 Serial Remote Control, Desktop
Model 4508
USB 3.0A/B Switch with RS232 Serial Remote Control, Desktop Model 4508
PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect a computer to multiple USB 3.0 devices FEATURES: Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! Compatible with Hi-Speed USB 3.0 devices. The switch ports are transparent to all data. All (9) pins of the USB 3.0 interface are switched. The unit maintains last set position on power loss. Front-panel pushbutton control. The REMOTE RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding.

PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B

  • Switch between two USB 3.0 devices without having to disconnect cables
  • Share a USB 3.0 device between 2 PC's
  • Perfect to connect a computer to multiple USB 3.0 devices

FEATURES:

  • Allows quick connection to any one of two USB Type-A interface devices from one COMMON device!
  • Compatible with Hi-Speed USB 3.0 devices.
  • The switch ports are transparent to all data.
  • All (9) pins of the USB 3.0 interface are switched.
  • The unit maintains last set position on power loss.
  • Front-panel pushbutton control.
  • The REMOTE RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, and obtain switch status.
  • Front panel LED's display switch position and power status.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4508
Product Name USB 3.0A/B Switch with RS232 Serial Remote Control, Desktop
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-EKI-9510G-2GPL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 10 #
View Details