Electro Standards Laboratories 8-Channel DB9 A/B Switch, Simultaneous Switching Model 9928

Description
With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The eight channels are switched simultaneously via a knob located on the front panel. See the application diagram below. The LineSelect® Model 9928 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: • Each of eight channels allows quick connection to any one of two devices from one COMMON device. • Simultaneously switches all eight channels via front-panel rotary switch. • High quality sealed switch with self-wiping low impedance contacts. • Pins 1 thru 8 of the DB9 interface are switched via break-before-make rotary switch. Pin 9 has no connection. • Transparent to data speed and format. • Improves computer network effi ciency by allowing sharing of peripherals. • Eliminates the need to plug and unplug cables. • Attractive all metal black box packaging provides EMI/RFI shielding. • no external power required. Manually operated. • Rackmount confi guration is standard, height 2U (3.5”) • Lifetime warranty against manufacturing defects.
Datasheet
Description
With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The eight channels are switched simultaneously via a knob located on the front panel. See the application diagram below. The LineSelect® Model 9928 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: • Each of eight channels allows quick connection to any one of two devices from one COMMON device. • Simultaneously switches all eight channels via front-panel rotary switch. • High quality sealed switch with self-wiping low impedance contacts. • Pins 1 thru 8 of the DB9 interface are switched via break-before-make rotary switch. Pin 9 has no connection. • Transparent to data speed and format. • Improves computer network effi ciency by allowing sharing of peripherals. • Eliminates the need to plug and unplug cables. • Attractive all metal black box packaging provides EMI/RFI shielding. • no external power required. Manually operated. • Rackmount confi guration is standard, height 2U (3.5”) • Lifetime warranty against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel DB9 A/B Switch, Simultaneous Switching - Model 9928 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel DB9 A/B Switch, Simultaneous Switching
Model 9928
8-Channel DB9 A/B Switch, Simultaneous Switching Model 9928
With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The eight channels are switched simultaneously via a knob located on the front panel. See the application diagram below. The LineSelect® Model 9928 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES: • Each of eight channels allows quick connection to any one of two devices from one COMMON device. • Simultaneously switches all eight channels via front-panel rotary switch. • High quality sealed switch with self-wiping low impedance contacts. • Pins 1 thru 8 of the DB9 interface are switched via break-before-make rotary switch. Pin 9 has no connection. • Transparent to data speed and format. • Improves computer network effi ciency by allowing sharing of peripherals. • Eliminates the need to plug and unplug cables. • Attractive all metal black box packaging provides EMI/RFI shielding. • no external power required. Manually operated. • Rackmount confi guration is standard, height 2U (3.5”) • Lifetime warranty against manufacturing defects.

With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The eight channels are switched simultaneously via a knob located on the front panel. See the application diagram below. The LineSelect® Model 9928 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES:

• Each of eight channels allows quick connection to any one of two devices from one COMMON device.

• Simultaneously switches all eight channels via front-panel rotary switch.

• High quality sealed switch with self-wiping low impedance contacts.

• Pins 1 thru 8 of the DB9 interface are switched via break-before-make rotary switch. Pin 9 has no connection.

• Transparent to data speed and format.

• Improves computer network effi ciency by allowing sharing of peripherals.

• Eliminates the need to plug and unplug cables.

• Attractive all metal black box packaging provides EMI/RFI shielding.

• no external power required. Manually operated.

• Rackmount confi guration is standard, height 2U (3.5”)

• Lifetime warranty against manufacturing defects.

Supplier's Site Datasheet
8-Channel DB9 A/B Switch, Simultaneous Switching - Model 9928 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel DB9 A/B Switch, Simultaneous Switching
Model 9928
8-Channel DB9 A/B Switch, Simultaneous Switching Model 9928
With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The eight channels are switched simultaneously via a knob located on the front panel. See the application diagram below. The LineSelect® Model 9928 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. FEATURES Each of eight channels allows quick connection to any one of two devices from one COMMON device. Simultaneously switches all eight channels via front-panel rotary switch. High quality sealed switch with self-wiping low impedance contacts. Pins 1 thru 8 of the DB9 interface are switched via break-before-make rotary switch. Pin 9 has no connection. Transparent to data speed and format. Improves computer network effi ciency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. No external power required. Manually operated. Rackmount confi guration is standard, height 2U (3.5”) Lifetime warranty against manufacturing defects.

With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one DB9 device connected to its COMMON port. The eight channels are switched simultaneously via a knob located on the front panel. See the application diagram below. The LineSelect® Model 9928 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack.

FEATURES

  • Each of eight channels allows quick connection to any one of two devices from one COMMON device.
  • Simultaneously switches all eight channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Pins 1 thru 8 of the DB9 interface are switched via break-before-make rotary switch. Pin 9 has no connection.
  • Transparent to data speed and format.
  • Improves computer network effi ciency by allowing sharing of peripherals.
  • Eliminates the need to plug and unplug cables.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • No external power required. Manually operated.
  • Rackmount confi guration is standard, height 2U (3.5”)
  • Lifetime warranty against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9928
Product Name 8-Channel DB9 A/B Switch, Simultaneous Switching
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2864645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details