Electro Standards Laboratories BNC Coaxial A/B Switch Model 8021

Description
The Model 8021 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one Common device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched. Features: Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Switches both the shield and center conductor of the coaxial interface. High quality, sealed switch with self wiping precious metal contacts. Manual operation. No power required. Rugged all-aluminum case minimizes EMI/RFI interfaces. Custom length BNC Coaxial cables available for your switch installation.
Datasheet
Description
The Model 8021 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one Common device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched. Features: Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Switches both the shield and center conductor of the coaxial interface. High quality, sealed switch with self wiping precious metal contacts. Manual operation. No power required. Rugged all-aluminum case minimizes EMI/RFI interfaces. Custom length BNC Coaxial cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial A/B Switch - Model 8021 - Electro Standards Laboratories
Cranston, RI, USA
BNC Coaxial A/B Switch
Model 8021
BNC Coaxial A/B Switch Model 8021
The Model 8021 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one Common device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched. Features: Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Switches both the shield and center conductor of the coaxial interface. High quality, sealed switch with self wiping precious metal contacts. Manual operation. No power required. Rugged all-aluminum case minimizes EMI/RFI interfaces. Custom length BNC Coaxial cables available for your switch installation.

The Model 8021 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one Common device with the simple flip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. Both the center conductor and the shield of the coaxial interface are switched.

Features:

  • Ideal for switching 10 Base-T BNC Network devices.
  • Share one controller with two workstations.
  • Share one terminal with two controllers.
  • Switches both the shield and center conductor of the coaxial interface.
  • High quality, sealed switch with self wiping precious metal contacts.
  • Manual operation. No power required.
  • Rugged all-aluminum case minimizes EMI/RFI interfaces.
  • Custom length BNC Coaxial cables available for your
    switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8021
Product Name BNC Coaxial A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details