Electro Standards Laboratories A/B Switch 3-Channel Model 9454

Description
M9454 CAT5e switch affords efficient use of panel space: 3 complete AB switches in 1U panel height (1.75") Individual Channel Control M9454 Network Switch is tested for Cat 5e compliance Manually control each channel separately via three front-panel knobs, one knob per channel Each channel consists of one A, B and COMMON port All (9) RJ45 Female ports are located on the rear panel: (3) Common, (3) A Ports and (3) B Ports Each channel switches (8) RJ45 leads Aluminum case provides EMI/RFI shielding Switching mechanism is sealed precious metal contact switch Manually operated. No power required Custom length patchcords are available
Datasheet
Description
M9454 CAT5e switch affords efficient use of panel space: 3 complete AB switches in 1U panel height (1.75") Individual Channel Control M9454 Network Switch is tested for Cat 5e compliance Manually control each channel separately via three front-panel knobs, one knob per channel Each channel consists of one A, B and COMMON port All (9) RJ45 Female ports are located on the rear panel: (3) Common, (3) A Ports and (3) B Ports Each channel switches (8) RJ45 leads Aluminum case provides EMI/RFI shielding Switching mechanism is sealed precious metal contact switch Manually operated. No power required Custom length patchcords are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B Switch 3-Channel - Model 9454 - Electro Standards Laboratories
Cranston, RI, USA
A/B Switch 3-Channel
Model 9454
A/B Switch 3-Channel Model 9454
M9454 CAT5e switch affords efficient use of panel space: 3 complete AB switches in 1U panel height (1.75") Individual Channel Control M9454 Network Switch is tested for Cat 5e compliance Manually control each channel separately via three front-panel knobs, one knob per channel Each channel consists of one A, B and COMMON port All (9) RJ45 Female ports are located on the rear panel: (3) Common, (3) A Ports and (3) B Ports Each channel switches (8) RJ45 leads Aluminum case provides EMI/RFI shielding Switching mechanism is sealed precious metal contact switch Manually operated. No power required Custom length patchcords are available
  • M9454 CAT5e switch affords efficient use of panel space:
    3 complete AB switches in 1U panel height (1.75")
  • Individual Channel Control
  • M9454 Network Switch is tested for Cat 5e compliance
  • Manually control each channel separately via three front-panel knobs,
    one knob per channel
  • Each channel consists of one A, B and COMMON port
  • All (9) RJ45 Female ports are located on the rear panel:
    (3) Common, (3) A Ports and (3) B Ports
  • Each channel switches (8) RJ45 leads
  • Aluminum case provides EMI/RFI shielding
  • Switching mechanism is sealed precious metal contact switch
  • Manually operated. No power required
  • Custom length patchcords are available
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9454
Product Name A/B Switch 3-Channel
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial Ethernet Switches - IEN-8648A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details