Electro Standards Laboratories 6-Channel RJ45 Cat5e Switch Model 7404

Description
The PathWay® Model 7404 6-Channel (3) 4-Pin 3.5 mm and (3) RJ45 Cat5e, POE 802.3af & 802.3at Compliant, A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports for each of six channels. The Model 7404 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via a front panel push button or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. FEATURES: • Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device. • Each 4-Pin 3.5mm channel allows access to two 4-Pin 3.5mm networks from one COMMON network or device. • The switch ports are transparent to data. • All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. • All 4 leads of the 4-Pins 3.5mm are switched. • The unit maintains last set position on power loss and continues to pass data. • Upon power up, switch remains in last known position. • Front panel pushbutton control. • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable auto send of switch positions. • Simultaneous control of channels. • Front panel LED’s display the present position and power status. • Certified for Cat 5e compliance. • Certified for POE 802.3af & 802.3at compliance.
Datasheet
Description
The PathWay® Model 7404 6-Channel (3) 4-Pin 3.5 mm and (3) RJ45 Cat5e, POE 802.3af & 802.3at Compliant, A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports for each of six channels. The Model 7404 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via a front panel push button or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. FEATURES: • Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device. • Each 4-Pin 3.5mm channel allows access to two 4-Pin 3.5mm networks from one COMMON network or device. • The switch ports are transparent to data. • All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. • All 4 leads of the 4-Pins 3.5mm are switched. • The unit maintains last set position on power loss and continues to pass data. • Upon power up, switch remains in last known position. • Front panel pushbutton control. • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable auto send of switch positions. • Simultaneous control of channels. • Front panel LED’s display the present position and power status. • Certified for Cat 5e compliance. • Certified for POE 802.3af & 802.3at compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel RJ45 Cat5e Switch - Model 7404 - Electro Standards Laboratories
Cranston, RI, USA
6-Channel RJ45 Cat5e Switch
Model 7404
6-Channel RJ45 Cat5e Switch Model 7404
The PathWay® Model 7404 6-Channel (3) 4-Pin 3.5 mm and (3) RJ45 Cat5e, POE 802.3af & 802.3at Compliant, A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports for each of six channels. The Model 7404 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via a front panel push button or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit. FEATURES: • Each RJ45 channel allows access to two RJ45 Cat5e networks from one COMMON network or device. • Each 4-Pin 3.5mm channel allows access to two 4-Pin 3.5mm networks from one COMMON network or device. • The switch ports are transparent to data. • All (8) pins of the RJ45 interface are switched via break- before-make electromechanical relays. • All 4 leads of the 4-Pins 3.5mm are switched. • The unit maintains last set position on power loss and continues to pass data. • Upon power up, switch remains in last known position. • Front panel pushbutton control. • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, query firmware version number, query serial number, and enable/disable auto send of switch positions. • Simultaneous control of channels. • Front panel LED’s display the present position and power status. • Certified for Cat 5e compliance. • Certified for POE 802.3af & 802.3at compliance.

The PathWay® Model 7404 6-Channel (3) 4-Pin 3.5 mm and (3) RJ45 Cat5e, POE 802.3af & 802.3at Compliant, A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device, connected to the “COMMON” port, among two other devices, connected to the “A” and “B” ports for each of six channels. The Model 7404 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via a front panel push button or remotely from an RS232 Serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the Remote RS232 Serial port located on the rear of the unit.

FEATURES:

• Each RJ45 channel allows access to two RJ45 Cat5e

networks from one COMMON network or device.

• Each 4-Pin 3.5mm channel allows access to two 4-Pin 3.5mm

networks from one COMMON network or device.

• The switch ports are transparent to data.

• All (8) pins of the RJ45 interface are switched via break-

before-make electromechanical relays.

• All 4 leads of the 4-Pins 3.5mm are switched.

• The unit maintains last set position on power loss and

continues to pass data.

• Upon power up, switch remains in last known position.

• Front panel pushbutton control.

• Remote RS232 ASCII commands that allow the user to control

switch position, lockout front panel operations, obtain switch

status, query firmware version number, query serial number, and

enable/disable auto send of switch positions.

• Simultaneous control of channels.

• Front panel LED’s display the present position and power status.

• Certified for Cat 5e compliance.

• Certified for POE 802.3af & 802.3at compliance.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7404
Product Name 6-Channel RJ45 Cat5e Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Layer 3 Managed Switch - 1783-RMS10T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 10 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details