Electro Standards Laboratories DB25/X.21 BIS InterfaceA/B Switch with Serial Remote Control, Rackmount Model 7303

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 (F) connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows for local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) connector on rear panel accepts RS232 Serial Data for remote control operation. POWER: UL approved 100VAC/240VAC, 50HZ/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.3 lbs. (2.0 kg) (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet, Ideal for international applications. FEATURES: Allows quick connection to any one of two DB25/X.21 BIS Interface devices from one COMMON device. All (25) pins of the DB25 interface are switched. The switch ports are transparent to all data. Front panel pushbutton control. Pushbutton operation requires pushbutton to be held for a configurable amount of time. Remote RS232 ASCII Commands that allow the user to control switch position, lockout front panel operations, set pushbutton duration, and obtain switch status. The unit maintains last set position on power loss and continues to pass data. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7303 Single Channel DB25/X.21 BIS Interface A/B switch allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other DB25/ X.21 BIS Interface devices connected to the A and B ports with remote access functionality. The Model 7303 is enclosed in a 1U, full rack size, all metal chassis designed to fit in a standard 19" rack. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from a DB9 (female) Serial Interface Remote port located on the rear of the unit. The user may set Duration Time which will require the operator to hold down the pushbutton for a period of time in order to change the switch position. If the pushbutton is released prior to the Duration Time, the unit will not change position. The front panel LED display indicates the switch position and unit power status. All connections are switched simultaneously for a total of 25 pins switched.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 (F) connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows for local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) connector on rear panel accepts RS232 Serial Data for remote control operation. POWER: UL approved 100VAC/240VAC, 50HZ/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.3 lbs. (2.0 kg) (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet, Ideal for international applications. FEATURES: Allows quick connection to any one of two DB25/X.21 BIS Interface devices from one COMMON device. All (25) pins of the DB25 interface are switched. The switch ports are transparent to all data. Front panel pushbutton control. Pushbutton operation requires pushbutton to be held for a configurable amount of time. Remote RS232 ASCII Commands that allow the user to control switch position, lockout front panel operations, set pushbutton duration, and obtain switch status. The unit maintains last set position on power loss and continues to pass data. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7303 Single Channel DB25/X.21 BIS Interface A/B switch allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other DB25/ X.21 BIS Interface devices connected to the A and B ports with remote access functionality. The Model 7303 is enclosed in a 1U, full rack size, all metal chassis designed to fit in a standard 19" rack. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from a DB9 (female) Serial Interface Remote port located on the rear of the unit. The user may set Duration Time which will require the operator to hold down the pushbutton for a period of time in order to change the switch position. If the pushbutton is released prior to the Duration Time, the unit will not change position. The front panel LED display indicates the switch position and unit power status. All connections are switched simultaneously for a total of 25 pins switched.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25/X.21 BIS InterfaceA/B Switch with Serial Remote Control, Rackmount - Model 7303 - Electro Standards Laboratories
Cranston, RI, USA
DB25/X.21 BIS InterfaceA/B Switch with Serial Remote Control, Rackmount
Model 7303
DB25/X.21 BIS InterfaceA/B Switch with Serial Remote Control, Rackmount Model 7303
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 (F) connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows for local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) connector on rear panel accepts RS232 Serial Data for remote control operation. POWER: UL approved 100VAC/240VAC, 50HZ/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.3 lbs. (2.0 kg) (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet, Ideal for international applications. FEATURES: Allows quick connection to any one of two DB25/X.21 BIS Interface devices from one COMMON device. All (25) pins of the DB25 interface are switched. The switch ports are transparent to all data. Front panel pushbutton control. Pushbutton operation requires pushbutton to be held for a configurable amount of time. Remote RS232 ASCII Commands that allow the user to control switch position, lockout front panel operations, set pushbutton duration, and obtain switch status. The unit maintains last set position on power loss and continues to pass data. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7303 Single Channel DB25/X.21 BIS Interface A/B switch allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other DB25/ X.21 BIS Interface devices connected to the A and B ports with remote access functionality. The Model 7303 is enclosed in a 1U, full rack size, all metal chassis designed to fit in a standard 19" rack. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from a DB9 (female) Serial Interface Remote port located on the rear of the unit. The user may set Duration Time which will require the operator to hold down the pushbutton for a period of time in order to change the switch position. If the pushbutton is released prior to the Duration Time, the unit will not change position. The front panel LED display indicates the switch position and unit power status. All connections are switched simultaneously for a total of 25 pins switched.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB25 (F) connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows for local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9(F) connector on rear panel accepts RS232 Serial Data for remote control operation.
  • POWER: UL approved 100VAC/240VAC, 50HZ/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount, 19" W x 1.75" H x 8.0" D.
  • WEIGHT: Approximately 4.3 lbs. (2.0 kg)

(Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet, Ideal for international applications.

FEATURES:

  • Allows quick connection to any one of two DB25/X.21 BIS Interface devices from one COMMON device.
  • All (25) pins of the DB25 interface are switched.
  • The switch ports are transparent to all data.
  • Front panel pushbutton control.
  • Pushbutton operation requires pushbutton to be held for a configurable amount of time.
  • Remote RS232 ASCII Commands that allow the user to control switch position, lockout front panel operations, set pushbutton duration, and obtain switch status.
  • The unit maintains last set position on power loss and continues to pass data.
  • Eliminates the need to plug and unplug cables.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.

The PathWay® Model 7303 Single Channel DB25/X.21 BIS Interface A/B switch allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other DB25/ X.21 BIS Interface devices connected to the A and B ports with remote access functionality. The Model 7303 is enclosed in a 1U, full rack size, all metal chassis designed to fit in a standard 19" rack.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from a DB9 (female) Serial Interface Remote port located on the rear of the unit. The user may set Duration Time which will require the operator to hold down the pushbutton for a period of time in order to change the switch position. If the pushbutton is released prior to the Duration Time, the unit will not change position. The front panel LED display indicates the switch position and unit power status. All connections are switched simultaneously for a total of 25 pins switched.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7303
Product Name DB25/X.21 BIS InterfaceA/B Switch with Serial Remote Control, Rackmount
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-840G - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details