Electro Standards Laboratories Manual, Duplex, N-Type Coax, A/B Switch Model 9225

Description
A manual rotary switch mounted on front panel allows for the A or B port to be switched to the Common port. The center pin and shell of each coaxial connector are switched. The network switch ports are transparent to all data. Six N-Type Bulkhead Coaxial connectors mounted in a Duplex configuration (RX, TX) for the A, B, and Common ports. LMR-400 Coaxial cable is used for the internal wiring. Rugged aluminum package provides EMI/RFI shielding. No power is required. 19" rackmount enclosure that is a slim 1U (1.75") in height. Custom length N-Type coaxial cables available.
Datasheet
Description
A manual rotary switch mounted on front panel allows for the A or B port to be switched to the Common port. The center pin and shell of each coaxial connector are switched. The network switch ports are transparent to all data. Six N-Type Bulkhead Coaxial connectors mounted in a Duplex configuration (RX, TX) for the A, B, and Common ports. LMR-400 Coaxial cable is used for the internal wiring. Rugged aluminum package provides EMI/RFI shielding. No power is required. 19" rackmount enclosure that is a slim 1U (1.75") in height. Custom length N-Type coaxial cables available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual, Duplex, N-Type Coax, A/B Switch - Model 9225 - Electro Standards Laboratories
Cranston, RI, USA
Manual, Duplex, N-Type Coax, A/B Switch
Model 9225
Manual, Duplex, N-Type Coax, A/B Switch Model 9225
A manual rotary switch mounted on front panel allows for the A or B port to be switched to the Common port. The center pin and shell of each coaxial connector are switched. The network switch ports are transparent to all data. Six N-Type Bulkhead Coaxial connectors mounted in a Duplex configuration (RX, TX) for the A, B, and Common ports. LMR-400 Coaxial cable is used for the internal wiring. Rugged aluminum package provides EMI/RFI shielding. No power is required. 19" rackmount enclosure that is a slim 1U (1.75") in height. Custom length N-Type coaxial cables available.
  • A manual rotary switch mounted on front panel allows for the A or B port to be switched to the Common port.
  • The center pin and shell of each coaxial connector are switched.
  • The network switch ports are transparent to all data.
  • Six N-Type Bulkhead Coaxial connectors mounted in a Duplex configuration (RX, TX) for the A, B, and Common ports.
  • LMR-400 Coaxial cable is used for the internal wiring.
  • Rugged aluminum package provides EMI/RFI shielding.
  • No power is required.
  • 19" rackmount enclosure that is a slim 1U (1.75") in height.
  • Custom length N-Type coaxial cables available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9225
Product Name Manual, Duplex, N-Type Coax, A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 2250202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details