Electro Standards Laboratories Dual-Channel RJ45 Cat5e Compliant A/B/C Model 9453

Description
With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON port; or to isolate the COMMON port from the A/B/C ports by switching to the "OFF" position. The two channels are switched simultaneously via a knob located on the front panel. Features: Manually switch two channels simultaneously via one knob located on the front panel. Rated for 10/100/1000 networks (Up to Cat5e) Switches all (8) leads of the RJ45 interface. All (8) RJ45 female ports located on rear panel: (2) A ports (2) B ports (2) C ports (2) Common ports Black box anodized all aluminum case provides EMI/RFI shielding. Chassis, 19" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm) Custom length Cat5e RJ45 cables available.
Datasheet
Description
With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON port; or to isolate the COMMON port from the A/B/C ports by switching to the "OFF" position. The two channels are switched simultaneously via a knob located on the front panel. Features: Manually switch two channels simultaneously via one knob located on the front panel. Rated for 10/100/1000 networks (Up to Cat5e) Switches all (8) leads of the RJ45 interface. All (8) RJ45 female ports located on rear panel: (2) A ports (2) B ports (2) C ports (2) Common ports Black box anodized all aluminum case provides EMI/RFI shielding. Chassis, 19" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm) Custom length Cat5e RJ45 cables available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel RJ45 Cat5e Compliant A/B/C - Model 9453 - Electro Standards Laboratories
Cranston, RI, USA
Dual-Channel RJ45 Cat5e Compliant A/B/C
Model 9453
Dual-Channel RJ45 Cat5e Compliant A/B/C Model 9453
With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON port; or to isolate the COMMON port from the A/B/C ports by switching to the "OFF" position. The two channels are switched simultaneously via a knob located on the front panel. Features: Manually switch two channels simultaneously via one knob located on the front panel. Rated for 10/100/1000 networks (Up to Cat5e) Switches all (8) leads of the RJ45 interface. All (8) RJ45 female ports located on rear panel: (2) A ports (2) B ports (2) C ports (2) Common ports Black box anodized all aluminum case provides EMI/RFI shielding. Chassis, 19" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm) Custom length Cat5e RJ45 cables available.

With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON port; or to isolate the COMMON port from the A/B/C ports by switching to the "OFF" position. The two channels are switched simultaneously via a knob located on the front panel.

Features:

  • Manually switch two channels simultaneously via one knob located on the front panel.
  • Rated for 10/100/1000 networks (Up to Cat5e)
  • Switches all (8) leads of the RJ45 interface.
  • All (8) RJ45 female ports located on rear panel:
    • (2) A ports
    • (2) B ports
    • (2) C ports
    • (2) Common ports
  • Black box anodized all aluminum case provides EMI/RFI shielding.
  • Chassis, 19" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm)
  • Custom length Cat5e RJ45 cables available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9453
Product Name Dual-Channel RJ45 Cat5e Compliant A/B/C
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (KNX) - FPC-N37 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details