Electro Standards Laboratories Dual Channel DB37 A/B Switch Model 7289

Description
Model 7289 Dual Channel DB37 A/B Switch with Telnet and GUI Interface to 10-Base-T Remote Control Custom wired switch, designed to support all 25 signals of a popular high-speed in-server serial expansion card. The PathWay® Model 7289 2-Channel A/B DB37 Switch with Telnet and GUI Interface to 10-Base-T Remote Control allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote access can be accomplished using an Ethernet 10-Base-T connection and either Telnet commands or graphical user interface. Features: Supports (2) channels of A/B switch function. The network switch ports are transparent to all data. Simultaneously switch both channels between positions A and B. IP Addressable. Remote switching via 10-Base-T RJ45 Ethernet port. Remote connection for monitoring and control for up to (4) simultaneous TCP/IP connections. Communicate with switch via TELNET session. Remote GUI interface allows user to control switch position, "Managed" state, and "Managed" state timeout. Remote Control allows user to lockout the front panel via the "Managed" state. Local switching via two front panel pushbuttons; one for A and one for B. Status LED's on the front panel indicate the switch position, "Managed" state, and power status.
Datasheet
Description
Model 7289 Dual Channel DB37 A/B Switch with Telnet and GUI Interface to 10-Base-T Remote Control Custom wired switch, designed to support all 25 signals of a popular high-speed in-server serial expansion card. The PathWay® Model 7289 2-Channel A/B DB37 Switch with Telnet and GUI Interface to 10-Base-T Remote Control allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote access can be accomplished using an Ethernet 10-Base-T connection and either Telnet commands or graphical user interface. Features: Supports (2) channels of A/B switch function. The network switch ports are transparent to all data. Simultaneously switch both channels between positions A and B. IP Addressable. Remote switching via 10-Base-T RJ45 Ethernet port. Remote connection for monitoring and control for up to (4) simultaneous TCP/IP connections. Communicate with switch via TELNET session. Remote GUI interface allows user to control switch position, "Managed" state, and "Managed" state timeout. Remote Control allows user to lockout the front panel via the "Managed" state. Local switching via two front panel pushbuttons; one for A and one for B. Status LED's on the front panel indicate the switch position, "Managed" state, and power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel DB37 A/B Switch - Model 7289 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel DB37 A/B Switch
Model 7289
Dual Channel DB37 A/B Switch Model 7289
Model 7289 Dual Channel DB37 A/B Switch with Telnet and GUI Interface to 10-Base-T Remote Control Custom wired switch, designed to support all 25 signals of a popular high-speed in-server serial expansion card. The PathWay® Model 7289 2-Channel A/B DB37 Switch with Telnet and GUI Interface to 10-Base-T Remote Control allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote access can be accomplished using an Ethernet 10-Base-T connection and either Telnet commands or graphical user interface. Features: Supports (2) channels of A/B switch function. The network switch ports are transparent to all data. Simultaneously switch both channels between positions A and B. IP Addressable. Remote switching via 10-Base-T RJ45 Ethernet port. Remote connection for monitoring and control for up to (4) simultaneous TCP/IP connections. Communicate with switch via TELNET session. Remote GUI interface allows user to control switch position, "Managed" state, and "Managed" state timeout. Remote Control allows user to lockout the front panel via the "Managed" state. Local switching via two front panel pushbuttons; one for A and one for B. Status LED's on the front panel indicate the switch position, "Managed" state, and power status.

Model 7289 Dual Channel DB37 A/B Switch with Telnet and GUI Interface to 10-Base-T Remote Control

  • Custom wired switch, designed to support all 25 signals of a popular high-speed in-server serial expansion card.
The PathWay® Model 7289 2-Channel A/B DB37 Switch with Telnet and GUI Interface to 10-Base-T Remote Control allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel.
Remote access can be accomplished using an Ethernet 10-Base-T connection and either Telnet commands or graphical user interface.

Features:

  • Supports (2) channels of A/B switch function.
  • The network switch ports are transparent to all data.
  • Simultaneously switch both channels between positions A and B.
  • IP Addressable. Remote switching via 10-Base-T RJ45 Ethernet port. Remote connection for monitoring and control for up to (4) simultaneous TCP/IP connections. Communicate with switch via TELNET session.
  • Remote GUI interface allows user to control switch position, "Managed" state, and "Managed" state timeout.
  • Remote Control allows user to lockout the front panel via the "Managed" state.
  • Local switching via two front panel pushbuttons; one for A and one for B.
  • Status LED's on the front panel indicate the switch position, "Managed" state, and power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7289
Product Name Dual Channel DB37 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2H Port Unmanaged Switch - 1783-US6T2H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details