Electro Standards Laboratories 8-ChannelRJ45 CAT5eA/B Switch with Telnet an GUI Model 7464

Description
Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) COM ports REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation. LED's: (2) labeled A and B, indicate present position and power status. CONTROL: (1) Pushbutton for local switch control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.5 x 25.4 cm) WEIGHT: 6.4 lbs. (2.9 Kg) OPTION: WIDE RANGE POWER MODULE (Cat No 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard power module. Has IEC 60320 C14 inlet. Ideal for international applications. SeeProduct Accessories Tab. The PathWay® Model 7464 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface. The Model 7464 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100BASE-T LAN Ethernet environment. Remote Telnet Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Certified for Cat5e compliance. Custom length RJ45 Cat5 cables available for your installation.
Datasheet
Description
Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) COM ports REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation. LED's: (2) labeled A and B, indicate present position and power status. CONTROL: (1) Pushbutton for local switch control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.5 x 25.4 cm) WEIGHT: 6.4 lbs. (2.9 Kg) OPTION: WIDE RANGE POWER MODULE (Cat No 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard power module. Has IEC 60320 C14 inlet. Ideal for international applications. SeeProduct Accessories Tab. The PathWay® Model 7464 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface. The Model 7464 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100BASE-T LAN Ethernet environment. Remote Telnet Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Certified for Cat5e compliance. Custom length RJ45 Cat5 cables available for your installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ChannelRJ45 CAT5eA/B Switch with Telnet an GUI - Model 7464 - Electro Standards Laboratories
Cranston, RI, USA
8-ChannelRJ45 CAT5eA/B Switch with Telnet an GUI
Model 7464
8-ChannelRJ45 CAT5eA/B Switch with Telnet an GUI Model 7464
Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) COM ports REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation. LED's: (2) labeled A and B, indicate present position and power status. CONTROL: (1) Pushbutton for local switch control. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.5 x 25.4 cm) WEIGHT: 6.4 lbs. (2.9 Kg) OPTION: WIDE RANGE POWER MODULE (Cat No 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard power module. Has IEC 60320 C14 inlet. Ideal for international applications. SeeProduct Accessories Tab. The PathWay® Model 7464 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface. The Model 7464 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Features: Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Simultaneous control of all channels. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100BASE-T LAN Ethernet environment. Remote Telnet Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Certified for Cat5e compliance. Custom length RJ45 Cat5 cables available for your installation.

Specifications:

  • PORT CONNECTORS: (24) RJ45(F) connectors total.
    • (8) A ports
    • (8) B ports
    • (8) COM ports
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote operation.
  • LED's: (2) labeled A and B, indicate present position and power status.
  • CONTROL: (1) Pushbutton for local switch control.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.5 x 25.4 cm)
  • WEIGHT: 6.4 lbs. (2.9 Kg)

OPTION: WIDE RANGE POWER MODULE
(Cat No 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50Hz/60Hz in place of standard power module. Has IEC 60320 C14 inlet. Ideal for international applications. SeeProduct Accessories Tab.

The PathWay® Model 7464 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and either Telnet Commands or Graphical User Interface.

The Model 7464 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Features:

  • Each channel allows access to two RJ45 Cat5e networks from one COMMON network or device.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Simultaneous control of all channels.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Control of the switch position from a 10/100BASE-T LAN Ethernet environment.
  • Remote Telnet Command Interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Front panel LED's display present position and power status.
  • Certified for Cat5e compliance.
  • Custom length RJ45 Cat5 cables available for your installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7464
Product Name 8-ChannelRJ45 CAT5eA/B Switch with Telnet an GUI
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
NEMA TS2 Certified Industrial Ethernet Switches - 9560-16GT4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details