Electro Standards Laboratories 10-Channel, Dual Channel RJ45 Cat5e A/B Switch w/Telnet, Keylock Model 7310

Description
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Front panel Keylock inhibits or permits pushbutton control. Independently switch 10 Channels of Dual Channel A/B switching. Each dual set of channels switches simultaneously. Certified for CAT 5e compliance. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, obtain switch status, create or delete a group, as well as query the unit serial number. Remote Control of the switch is secured by user login and password protection. Front panel LED's display present position and power status. Certified for Cat5e compliance. SSH Configuration for Telnet access. Secure Shell (SSH) is a cryptographic network protocol for operating network services securely over an unsecured network. The PathWay® Model 7310 10-Channel, Dual Channel RJ45 Cat5e A/B Switch, with Telnet, Keylock allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports for each of the 10 Dual Channels. Remote Control access can be accomplished using an Ethernet 10/100 BASE-T connection and Telnet Interface. The Model 7310 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Front panel Keylock inhibits or permits pushbutton control. Independently switch 10 Channels of Dual Channel A/B switching. Each dual set of channels switches simultaneously. Certified for CAT 5e compliance. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, obtain switch status, create or delete a group, as well as query the unit serial number. Remote Control of the switch is secured by user login and password protection. Front panel LED's display present position and power status. Certified for Cat5e compliance. SSH Configuration for Telnet access. Secure Shell (SSH) is a cryptographic network protocol for operating network services securely over an unsecured network. The PathWay® Model 7310 10-Channel, Dual Channel RJ45 Cat5e A/B Switch, with Telnet, Keylock allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports for each of the 10 Dual Channels. Remote Control access can be accomplished using an Ethernet 10/100 BASE-T connection and Telnet Interface. The Model 7310 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Channel, Dual Channel RJ45 Cat5e A/B Switch w/Telnet, Keylock - Model 7310 - Electro Standards Laboratories
Cranston, RI, USA
10-Channel, Dual Channel RJ45 Cat5e A/B Switch w/Telnet, Keylock
Model 7310
10-Channel, Dual Channel RJ45 Cat5e A/B Switch w/Telnet, Keylock Model 7310
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Front panel Keylock inhibits or permits pushbutton control. Independently switch 10 Channels of Dual Channel A/B switching. Each dual set of channels switches simultaneously. Certified for CAT 5e compliance. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, obtain switch status, create or delete a group, as well as query the unit serial number. Remote Control of the switch is secured by user login and password protection. Front panel LED's display present position and power status. Certified for Cat5e compliance. SSH Configuration for Telnet access. Secure Shell (SSH) is a cryptographic network protocol for operating network services securely over an unsecured network. The PathWay® Model 7310 10-Channel, Dual Channel RJ45 Cat5e A/B Switch, with Telnet, Keylock allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports for each of the 10 Dual Channels. Remote Control access can be accomplished using an Ethernet 10/100 BASE-T connection and Telnet Interface. The Model 7310 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Switch maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Front panel Keylock inhibits or permits pushbutton control.
  • Independently switch 10 Channels of Dual Channel A/B switching.
  • Each dual set of channels switches simultaneously.
  • Certified for CAT 5e compliance.
  • Control of the switch position from a 10/100Base-T LAN Ethernet environment.
  • Remote Control Telnet Command Interface allows the user to control switch position, lockout front panel operations, obtain switch status, create or delete a group, as well as query the unit serial number.
  • Remote Control of the switch is secured by user login and password protection.
  • Front panel LED's display present position and power status.
  • Certified for Cat5e compliance.
  • SSH Configuration for Telnet access.
  • Secure Shell (SSH) is a cryptographic network protocol for operating network services securely over an unsecured network.

The PathWay® Model 7310 10-Channel, Dual Channel RJ45 Cat5e A/B Switch, with Telnet, Keylock allows the user the capability of sharing a single port interface device, connected to the COMMON port, among two other devices, connected to the A and B ports for each of the 10 Dual Channels. Remote Control access can be accomplished using an Ethernet 10/100 BASE-T connection and Telnet Interface. The Model 7310 is enclosed in a 3U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7310
Product Name 10-Channel, Dual Channel RJ45 Cat5e A/B Switch w/Telnet, Keylock
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

10 FE Port Managed Industrial Ethernet Switch - EKI-5710E-I-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
8-Port Managed Switch - LN-2308G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details