Electro Standards Laboratories Path Way® Single Channel RJ45 Cat5e Remotely Controllable Network Switch Model 7354R

Description
IP ADDRESSABLE CAT 5e A/B/C/D/E/F DATA NETWORK APPLICATION WITH TELNET REMOTE, PASSWORD PROTECTED: The drawing illustrates a Shared Device connected to the RJ45 Cat5e COMMON port with access to six other devices connected to the Cat 5e RJ45 ports labeled A, B, C, D, E, and F. The RJ45 Remote Port accepts 10/100 Base-T LAN Ethernet for Remote Control using Telnet Commands. The RJ45 Remote port is Password Protected and can be disabled. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Certified for Cat5e compliance. Certified RoHS Compliant. Switch maintains last set position on power loss and continues to pass data. Front panel pushbutton control for quick and easy switching. IP Addressable! Control of the switch position from a 10/100 Base-T LAN Ethernet Environment. Remote Control Telnet Command Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Custom length certified Cat5e cable available. Get better performance!
Datasheet
Description
IP ADDRESSABLE CAT 5e A/B/C/D/E/F DATA NETWORK APPLICATION WITH TELNET REMOTE, PASSWORD PROTECTED: The drawing illustrates a Shared Device connected to the RJ45 Cat5e COMMON port with access to six other devices connected to the Cat 5e RJ45 ports labeled A, B, C, D, E, and F. The RJ45 Remote Port accepts 10/100 Base-T LAN Ethernet for Remote Control using Telnet Commands. The RJ45 Remote port is Password Protected and can be disabled. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Certified for Cat5e compliance. Certified RoHS Compliant. Switch maintains last set position on power loss and continues to pass data. Front panel pushbutton control for quick and easy switching. IP Addressable! Control of the switch position from a 10/100 Base-T LAN Ethernet Environment. Remote Control Telnet Command Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Custom length certified Cat5e cable available. Get better performance!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Path Way® Single Channel RJ45 Cat5e Remotely Controllable Network Switch - Model 7354R - Electro Standards Laboratories
Cranston, RI, USA
Path Way® Single Channel RJ45 Cat5e Remotely Controllable Network Switch
Model 7354R
Path Way® Single Channel RJ45 Cat5e Remotely Controllable Network Switch Model 7354R
IP ADDRESSABLE CAT 5e A/B/C/D/E/F DATA NETWORK APPLICATION WITH TELNET REMOTE, PASSWORD PROTECTED: The drawing illustrates a Shared Device connected to the RJ45 Cat5e COMMON port with access to six other devices connected to the Cat 5e RJ45 ports labeled A, B, C, D, E, and F. The RJ45 Remote Port accepts 10/100 Base-T LAN Ethernet for Remote Control using Telnet Commands. The RJ45 Remote port is Password Protected and can be disabled. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Certified for Cat5e compliance. Certified RoHS Compliant. Switch maintains last set position on power loss and continues to pass data. Front panel pushbutton control for quick and easy switching. IP Addressable! Control of the switch position from a 10/100 Base-T LAN Ethernet Environment. Remote Control Telnet Command Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Custom length certified Cat5e cable available. Get better performance!

IP ADDRESSABLE CAT 5e A/B/C/D/E/F DATA NETWORK APPLICATION WITH TELNET REMOTE, PASSWORD PROTECTED: The drawing illustrates a Shared Device connected to the RJ45 Cat5e COMMON port with access to six other devices connected to the Cat 5e RJ45 ports labeled A, B, C, D, E, and F. The RJ45 Remote Port accepts 10/100 Base-T LAN Ethernet for Remote Control using Telnet Commands. The RJ45 Remote port is Password Protected and can be disabled.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Certified for Cat5e compliance.
  • Certified RoHS Compliant.
  • Switch maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control for quick and easy switching.
  • IP Addressable!
  • Control of the switch position from a 10/100 Base-T LAN Ethernet Environment.
  • Remote Control Telnet Command Interface that allows the user to control switch position, lockout front panel operations, and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Front panel LED's display present position and power status.
  • Custom length certified Cat5e cable available. Get better performance!
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7354R
Product Name Path Way® Single Channel RJ45 Cat5e Remotely Controllable Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details