Electro Standards Laboratories RJ45 CAT6 A/B Network Switch Model 7370

Description
The PathWay® Model 7370 Single Channel Cat6A RJ45 A/B Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among two other devices connected to the A and B ports. The Model 7370 dimensions are 19"W x 1.75" H x 8" D. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the DB9/female serial interface Control port located on the rear of the unit. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6A compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6A cables available for your switch installation. Request Quote.
Datasheet
Description
The PathWay® Model 7370 Single Channel Cat6A RJ45 A/B Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among two other devices connected to the A and B ports. The Model 7370 dimensions are 19"W x 1.75" H x 8" D. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the DB9/female serial interface Control port located on the rear of the unit. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6A compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6A cables available for your switch installation. Request Quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT6 A/B Network Switch - Model 7370 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT6 A/B Network Switch
Model 7370
RJ45 CAT6 A/B Network Switch Model 7370
The PathWay® Model 7370 Single Channel Cat6A RJ45 A/B Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among two other devices connected to the A and B ports. The Model 7370 dimensions are 19"W x 1.75" H x 8" D. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the DB9/female serial interface Control port located on the rear of the unit. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features: Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Certified for Cat6A compliance. Local control via front-panel pushbutton. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch management. Front-panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 Cat6A cables available for your switch installation. Request Quote.

The PathWay® Model 7370 Single Channel Cat6A RJ45 A/B Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the Common port among two other devices connected to the A and B ports. The Model 7370 dimensions are 19"W x 1.75" H x 8" D.

The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the DB9/female serial interface Control port located on the rear of the unit. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands.

Features:

  • Allows access to two RJ45 Cat6A interface networks from one COMMON RJ45 Cat6A interface network or device.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Certified for Cat6A compliance.
  • Local control via front-panel pushbutton.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch management.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 Cat6A cables available for your switch installation. Request Quote.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7370
Product Name RJ45 CAT6 A/B Network Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 0.0100 to 1 Gbps
View Details