Electro Standards Laboratories RJ45 Manual Network Switch, Cat5e, Rotary Switch Model 7187

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 Cat5e female connectors labeled A, B, and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A, OFFLINE, or B. POWER: No power required. Manually operated. DIMENSIONS: 2.74" W x 4.49" H x 2.44" D. (7.0 x 11.5 x 6.2 cm) WEIGHT: Approximately 0.3 lbs. (0.3 kg) CAT5e A/OFFLINE/B APPLICATION: The drawing illustrates Conference Room Equipment connected to the COMMON port of the Single Gang Wall Plate Switch. The Conference Room equipment can be connected to Network A or Network B (connected to Port A and Port B, respectively). Network A and Network B can be isolated from the Conference Room Equipment in the OFFLINE position (center position or the rotary switch). FEATURES: The switch ports are transparent to data. All (8) pins of the RJ45 Cat5e interface are switched via a break-before-make rotary switch. No power required for operation. Faceplate mounting allows easy installation in single gang wall boxes. Certified for Cat 5e compliance. OPERATION: Rotary switch allows quick and easy conference room connection to A or B network. No external power required. Manually operated. Rotary knob in left-most position connects conference room to Network A. Rotary knob in right-most position connects conference room to Network B. Rotary knob in center position isolates both the A and B networks from connection to conference room. The Model 7187 Single Channel RJ45 Cat5e A/B Switch allows the user the capability of accessing two separate networks (ports A and B), via connection to conference room devices connected to the Common port. The Model 7187 is provided as a rotary switch mounted to a faceplate with cabled RJ45 Cat5e connectors for installation into any single gang wall box. No power is required for operation.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 Cat5e female connectors labeled A, B, and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A, OFFLINE, or B. POWER: No power required. Manually operated. DIMENSIONS: 2.74" W x 4.49" H x 2.44" D. (7.0 x 11.5 x 6.2 cm) WEIGHT: Approximately 0.3 lbs. (0.3 kg) CAT5e A/OFFLINE/B APPLICATION: The drawing illustrates Conference Room Equipment connected to the COMMON port of the Single Gang Wall Plate Switch. The Conference Room equipment can be connected to Network A or Network B (connected to Port A and Port B, respectively). Network A and Network B can be isolated from the Conference Room Equipment in the OFFLINE position (center position or the rotary switch). FEATURES: The switch ports are transparent to data. All (8) pins of the RJ45 Cat5e interface are switched via a break-before-make rotary switch. No power required for operation. Faceplate mounting allows easy installation in single gang wall boxes. Certified for Cat 5e compliance. OPERATION: Rotary switch allows quick and easy conference room connection to A or B network. No external power required. Manually operated. Rotary knob in left-most position connects conference room to Network A. Rotary knob in right-most position connects conference room to Network B. Rotary knob in center position isolates both the A and B networks from connection to conference room. The Model 7187 Single Channel RJ45 Cat5e A/B Switch allows the user the capability of accessing two separate networks (ports A and B), via connection to conference room devices connected to the Common port. The Model 7187 is provided as a rotary switch mounted to a faceplate with cabled RJ45 Cat5e connectors for installation into any single gang wall box. No power is required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Manual Network Switch, Cat5e, Rotary Switch - Model 7187 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Manual Network Switch, Cat5e, Rotary Switch
Model 7187
RJ45 Manual Network Switch, Cat5e, Rotary Switch Model 7187
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 Cat5e female connectors labeled A, B, and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A, OFFLINE, or B. POWER: No power required. Manually operated. DIMENSIONS: 2.74" W x 4.49" H x 2.44" D. (7.0 x 11.5 x 6.2 cm) WEIGHT: Approximately 0.3 lbs. (0.3 kg) CAT5e A/OFFLINE/B APPLICATION: The drawing illustrates Conference Room Equipment connected to the COMMON port of the Single Gang Wall Plate Switch. The Conference Room equipment can be connected to Network A or Network B (connected to Port A and Port B, respectively). Network A and Network B can be isolated from the Conference Room Equipment in the OFFLINE position (center position or the rotary switch). FEATURES: The switch ports are transparent to data. All (8) pins of the RJ45 Cat5e interface are switched via a break-before-make rotary switch. No power required for operation. Faceplate mounting allows easy installation in single gang wall boxes. Certified for Cat 5e compliance. OPERATION: Rotary switch allows quick and easy conference room connection to A or B network. No external power required. Manually operated. Rotary knob in left-most position connects conference room to Network A. Rotary knob in right-most position connects conference room to Network B. Rotary knob in center position isolates both the A and B networks from connection to conference room. The Model 7187 Single Channel RJ45 Cat5e A/B Switch allows the user the capability of accessing two separate networks (ports A and B), via connection to conference room devices connected to the Common port. The Model 7187 is provided as a rotary switch mounted to a faceplate with cabled RJ45 Cat5e connectors for installation into any single gang wall box. No power is required for operation.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 Cat5e female connectors labeled A, B, and COM.
  • FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A, OFFLINE, or B.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: 2.74" W x 4.49" H x 2.44" D. (7.0 x 11.5 x 6.2 cm)
  • WEIGHT: Approximately 0.3 lbs. (0.3 kg)

CAT5e A/OFFLINE/B APPLICATION: The drawing illustrates Conference Room Equipment connected to the COMMON port of the Single Gang Wall Plate Switch. The Conference Room equipment can be connected to Network A or Network B (connected to Port A and Port B, respectively). Network A and Network B can be isolated from the Conference Room Equipment in the OFFLINE position (center position or the rotary switch).

FEATURES:

  • The switch ports are transparent to data.
  • All (8) pins of the RJ45 Cat5e interface are switched via a break-before-make rotary switch.
  • No power required for operation.
  • Faceplate mounting allows easy installation in single gang wall boxes.
  • Certified for Cat 5e compliance.

OPERATION:

  • Rotary switch allows quick and easy conference room connection to A or B network.
  • No external power required. Manually operated.
  • Rotary knob in left-most position connects conference room to Network A.
  • Rotary knob in right-most position connects conference room to Network B.
  • Rotary knob in center position isolates both the A and B networks from connection to conference room.

The Model 7187 Single Channel RJ45 Cat5e A/B Switch allows the user the capability of accessing two separate networks (ports A and B), via connection to conference room devices connected to the Common port. The Model 7187 is provided as a rotary switch mounted to a faceplate with cabled RJ45 Cat5e connectors for installation into any single gang wall box. No power is required for operation.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7187
Product Name RJ45 Manual Network Switch, Cat5e, Rotary Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details