Electro Standards Laboratories 8-Channel RJ45 Cat6 A/B Switch with Contact Closure Remote & Position Feedback Model 7467

Description
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45(F) labeled A, B, and COMMON (3) RJ45 (F) connectors for each of eight channels. FRONT PANEL CONTROL: (8) Pushbuttons to select port A or B for each channel. DISPLAY: (2) Red LEDs display switch position and power status for each channel. REMOTE PORT: (1) HD44(F), 44-Pin connector on rear supports Contact Closure Control and Feedback Status. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount Configuration, 19.0" W x 3.50" H x 10.16" D (48.3 x 8.9 x 25.9 cm) WEIGHT: Approximately 6.0 lb. (2.8 kg) OPTION: Wide Range Power Supply: (Cat No. 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. 8-Channel Cat6 RJ45 A/B Switch w/Contact Closure Remote & Position Feedback Application: The drawing illustrates a COMMON Device connected to the COM port with access to two other devices connected to Port A and Port B for each of eight channels. A Remote port connector HD44 is used to control the unit via Customized Contact Closure and Position Feedback signals. FEATURES: Allows quick connection to any one of two devices from one COMMON device for each of eight channels. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Independent control of channels. Front panel pushbutton control. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit will switch based on Remote Contact Closure state. Remote Contact Closure control and status provides dry contact logic to allow the control and status of the switch position, and obtain the present position. Contact Closure provides a set of contacts for position feedback allowing reporting of each channel's position to a Supervisory Control Device. Front panel LED's display present position and power status. Certified for Cat 6 compliance. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7467 8-Channel RJ45 Cat 6 A/B Switch with Contact Closure Remote and Position Feedback allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each of eight channels. The Model 7467 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons or remotely from a HD44/F port located on the rear of the unit. Switch position state may be attained via the front panel LED.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45(F) labeled A, B, and COMMON (3) RJ45 (F) connectors for each of eight channels. FRONT PANEL CONTROL: (8) Pushbuttons to select port A or B for each channel. DISPLAY: (2) Red LEDs display switch position and power status for each channel. REMOTE PORT: (1) HD44(F), 44-Pin connector on rear supports Contact Closure Control and Feedback Status. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount Configuration, 19.0" W x 3.50" H x 10.16" D (48.3 x 8.9 x 25.9 cm) WEIGHT: Approximately 6.0 lb. (2.8 kg) OPTION: Wide Range Power Supply: (Cat No. 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. 8-Channel Cat6 RJ45 A/B Switch w/Contact Closure Remote & Position Feedback Application: The drawing illustrates a COMMON Device connected to the COM port with access to two other devices connected to Port A and Port B for each of eight channels. A Remote port connector HD44 is used to control the unit via Customized Contact Closure and Position Feedback signals. FEATURES: Allows quick connection to any one of two devices from one COMMON device for each of eight channels. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Independent control of channels. Front panel pushbutton control. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit will switch based on Remote Contact Closure state. Remote Contact Closure control and status provides dry contact logic to allow the control and status of the switch position, and obtain the present position. Contact Closure provides a set of contacts for position feedback allowing reporting of each channel's position to a Supervisory Control Device. Front panel LED's display present position and power status. Certified for Cat 6 compliance. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7467 8-Channel RJ45 Cat 6 A/B Switch with Contact Closure Remote and Position Feedback allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each of eight channels. The Model 7467 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons or remotely from a HD44/F port located on the rear of the unit. Switch position state may be attained via the front panel LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat6 A/B Switch with Contact Closure Remote & Position Feedback - Model 7467 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat6 A/B Switch with Contact Closure Remote & Position Feedback
Model 7467
8-Channel RJ45 Cat6 A/B Switch with Contact Closure Remote & Position Feedback Model 7467
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45(F) labeled A, B, and COMMON (3) RJ45 (F) connectors for each of eight channels. FRONT PANEL CONTROL: (8) Pushbuttons to select port A or B for each channel. DISPLAY: (2) Red LEDs display switch position and power status for each channel. REMOTE PORT: (1) HD44(F), 44-Pin connector on rear supports Contact Closure Control and Feedback Status. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount Configuration, 19.0" W x 3.50" H x 10.16" D (48.3 x 8.9 x 25.9 cm) WEIGHT: Approximately 6.0 lb. (2.8 kg) OPTION: Wide Range Power Supply: (Cat No. 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. 8-Channel Cat6 RJ45 A/B Switch w/Contact Closure Remote & Position Feedback Application: The drawing illustrates a COMMON Device connected to the COM port with access to two other devices connected to Port A and Port B for each of eight channels. A Remote port connector HD44 is used to control the unit via Customized Contact Closure and Position Feedback signals. FEATURES: Allows quick connection to any one of two devices from one COMMON device for each of eight channels. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Independent control of channels. Front panel pushbutton control. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit will switch based on Remote Contact Closure state. Remote Contact Closure control and status provides dry contact logic to allow the control and status of the switch position, and obtain the present position. Contact Closure provides a set of contacts for position feedback allowing reporting of each channel's position to a Supervisory Control Device. Front panel LED's display present position and power status. Certified for Cat 6 compliance. Attractive all metal black box packaging provides EMI/RFI shielding. The PathWay® Model 7467 8-Channel RJ45 Cat 6 A/B Switch with Contact Closure Remote and Position Feedback allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each of eight channels. The Model 7467 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons or remotely from a HD44/F port located on the rear of the unit. Switch position state may be attained via the front panel LED.

SPECIFICATIONS:

  • PORT CONNECTORS: (24) RJ45(F) labeled A, B, and COMMON
    • (3) RJ45 (F) connectors for each of eight channels.
  • FRONT PANEL CONTROL: (8) Pushbuttons to select port A or B for each channel.
  • DISPLAY: (2) Red LEDs display switch position and power status for each channel.
  • REMOTE PORT: (1) HD44(F), 44-Pin connector on rear supports Contact Closure Control and Feedback Status.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount Configuration, 19.0" W x 3.50" H x 10.16" D (48.3 x 8.9 x 25.9 cm)
  • WEIGHT: Approximately 6.0 lb. (2.8 kg)

OPTION: Wide Range Power Supply: (Cat No. 517277) CE, RoHS and UL listed table mount power module, 100VAC/240VAC, 50/60Hz in place of the standard power module included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

8-Channel Cat6 RJ45 A/B Switch w/Contact Closure Remote & Position Feedback Application:
The drawing illustrates a COMMON Device connected to the COM port with access to two other devices connected to Port A and Port B for each of eight channels. A Remote port connector HD44 is used to control the unit via Customized Contact Closure and Position Feedback signals.

FEATURES:

  • Allows quick connection to any one of two devices from one COMMON device for each of eight channels.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Independent control of channels.
  • Front panel pushbutton control.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, the unit will switch based on Remote Contact Closure state.
  • Remote Contact Closure control and status provides dry contact logic to allow the control and status of the switch position, and obtain the present position.
  • Contact Closure provides a set of contacts for position feedback allowing reporting of each channel's position to a Supervisory Control Device.
  • Front panel LED's display present position and power status.
  • Certified for Cat 6 compliance.
  • Attractive all metal black box packaging provides EMI/RFI shielding.

The PathWay® Model 7467 8-Channel RJ45 Cat 6 A/B Switch with Contact Closure Remote and Position Feedback allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port for each of eight channels.

The Model 7467 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons or remotely from a HD44/F port located on the rear of the unit. Switch position state may be attained via the front panel LED.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7467
Product Name 8-Channel RJ45 Cat6 A/B Switch with Contact Closure Remote & Position Feedback
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INS-8005EM - INS-8005EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details