Electro Standards Laboratories Single Channel A/B Switch Model 4002 Slave

Description
The PathWay® Model 4001 Single Channel A/B Switch, Master, can operate singly (standalone) or as a pair (master & slave) with the PathWay® Model 4002 Single Channel A/B switch, Slave unit. Each unit allows the user the capability of sharing 42 pins of the device connected to the Common port among two other devices connected to the A and B ports. The units accept contact open/close signals from any external pushbutton switch to control the sharing function (switching the 42 pins from Common to either A or B). The units supply output signals indicating whether the switch is in the A or B position. Board signals also drive the customer supplied LED display. When the Models 4001 and 4002 are used as a pair, only one unit is allowed to be in the B position at any given time. When used as a standalone, a jumper must be installed in order to allow the unit to switch to the B position.
Datasheet
Description
The PathWay® Model 4001 Single Channel A/B Switch, Master, can operate singly (standalone) or as a pair (master & slave) with the PathWay® Model 4002 Single Channel A/B switch, Slave unit. Each unit allows the user the capability of sharing 42 pins of the device connected to the Common port among two other devices connected to the A and B ports. The units accept contact open/close signals from any external pushbutton switch to control the sharing function (switching the 42 pins from Common to either A or B). The units supply output signals indicating whether the switch is in the A or B position. Board signals also drive the customer supplied LED display. When the Models 4001 and 4002 are used as a pair, only one unit is allowed to be in the B position at any given time. When used as a standalone, a jumper must be installed in order to allow the unit to switch to the B position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel A/B Switch - Model 4002 Slave - Electro Standards Laboratories
Cranston, RI, USA
Single Channel A/B Switch
Model 4002 Slave
Single Channel A/B Switch Model 4002 Slave
The PathWay® Model 4001 Single Channel A/B Switch, Master, can operate singly (standalone) or as a pair (master & slave) with the PathWay® Model 4002 Single Channel A/B switch, Slave unit. Each unit allows the user the capability of sharing 42 pins of the device connected to the Common port among two other devices connected to the A and B ports. The units accept contact open/close signals from any external pushbutton switch to control the sharing function (switching the 42 pins from Common to either A or B). The units supply output signals indicating whether the switch is in the A or B position. Board signals also drive the customer supplied LED display. When the Models 4001 and 4002 are used as a pair, only one unit is allowed to be in the B position at any given time. When used as a standalone, a jumper must be installed in order to allow the unit to switch to the B position.

The PathWay® Model 4001 Single Channel A/B Switch, Master, can operate singly (standalone) or as a pair (master & slave) with the PathWay® Model 4002 Single Channel A/B switch, Slave unit. Each unit allows the user the capability of sharing 42 pins of the device connected to the Common port among two other devices connected to the A and B ports. The units accept contact open/close signals from any external pushbutton switch to control the sharing function (switching the 42 pins from Common to either A or B). The units supply output signals indicating whether the switch is in the A or B position. Board signals also drive the customer supplied LED display. When the Models 4001 and 4002 are used as a pair, only one unit is allowed to be in the B position at any given time. When used as a standalone, a jumper must be installed in order to allow the unit to switch to the B position.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4002 Slave
Product Name Single Channel A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2676067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 52 #
Data Rate 1 Gbps
View Details