Electro Standards Laboratories RJ45 CAT6 Online/Offline Network Switch Model 7308

Description
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of the Contact Closure. Three front panel pushbuttons: one for quad channel and one for each of two single channels. Simultaneous control of the quad channel. (Channels 1 thru 4) Independent control for each single channel. (Channel 5, Channel 6) Remote Contact Closure control and status provides dry contact logic to allow control of switch position as well as obtain the present position. LED's display present position and power status. Certified for Cat6 compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Eliminates the need to plug and unplug cables. Custom length RJ45 cables available for your switch installation. The PathWay® Model 7308 Multi-Channel RJ45 Cat6 Online/Offline Switch consists of one Quad-Channel RJ45 Cat6 Online/Offline switch and two Single Channel RJ45 Cat6 Online/Offline switches. The Quad channel allows the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for four channels (Channels 1-4). All four channels simultaneously switch.
Datasheet
Description
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of the Contact Closure. Three front panel pushbuttons: one for quad channel and one for each of two single channels. Simultaneous control of the quad channel. (Channels 1 thru 4) Independent control for each single channel. (Channel 5, Channel 6) Remote Contact Closure control and status provides dry contact logic to allow control of switch position as well as obtain the present position. LED's display present position and power status. Certified for Cat6 compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Eliminates the need to plug and unplug cables. Custom length RJ45 cables available for your switch installation. The PathWay® Model 7308 Multi-Channel RJ45 Cat6 Online/Offline Switch consists of one Quad-Channel RJ45 Cat6 Online/Offline switch and two Single Channel RJ45 Cat6 Online/Offline switches. The Quad channel allows the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for four channels (Channels 1-4). All four channels simultaneously switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT6 Online/Offline Network Switch - Model 7308 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT6 Online/Offline Network Switch
Model 7308
RJ45 CAT6 Online/Offline Network Switch Model 7308
FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of the Contact Closure. Three front panel pushbuttons: one for quad channel and one for each of two single channels. Simultaneous control of the quad channel. (Channels 1 thru 4) Independent control for each single channel. (Channel 5, Channel 6) Remote Contact Closure control and status provides dry contact logic to allow control of switch position as well as obtain the present position. LED's display present position and power status. Certified for Cat6 compliance. Attractive all metal black box packaging provides EMI/RFI shielding. Eliminates the need to plug and unplug cables. Custom length RJ45 cables available for your switch installation. The PathWay® Model 7308 Multi-Channel RJ45 Cat6 Online/Offline Switch consists of one Quad-Channel RJ45 Cat6 Online/Offline switch and two Single Channel RJ45 Cat6 Online/Offline switches. The Quad channel allows the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for four channels (Channels 1-4). All four channels simultaneously switch.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, unit switches based on the state of the Contact Closure.
  • Three front panel pushbuttons: one for quad channel and one for each of two single channels.
  • Simultaneous control of the quad channel. (Channels 1 thru 4)
  • Independent control for each single channel. (Channel 5, Channel 6)
  • Remote Contact Closure control and status provides dry contact logic to allow control of switch position as well as obtain the present position.
  • LED's display present position and power status.
  • Certified for Cat6 compliance.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Eliminates the need to plug and unplug cables.
  • Custom length RJ45 cables available for your switch installation.

The PathWay® Model 7308 Multi-Channel RJ45 Cat6 Online/Offline Switch consists of one Quad-Channel RJ45 Cat6 Online/Offline switch and two Single Channel RJ45 Cat6 Online/Offline switches.

The Quad channel allows the capability of connecting two separate devices, ports A and COM, via an Online or Offline connection for four channels (Channels 1-4). All four channels simultaneously switch.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7308
Product Name RJ45 CAT6 Online/Offline Network Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

7015-4P2T-T1L - 7015-4P2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details