Electro Standards Laboratories Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Provides four ports of RJ45 Cat5e feedthrough. The feedthrough connections are of high quality to withstand numerous install/remove cycles Ethernet cables from the front side. Certified for Cat5e. Quickly,... | |
| INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables,... |