Electro Standards Laboratories 8-Channel RJ45 Cat5e A/B/C Switch Model 9714

Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 8 channels. FRONT PANEL CONTROLS: (8) Rotary switches on front panel selects A, B, or C position for each of the 8 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.66" D. (48.3 x 8.9 x 22.0 cm) WEIGHT: Approximately 6.9 lbs. (3.2 kg) FEATURES: Efficient use of panel space; eight complete A/B/C switches in a 2U panel height (3.50"). Each of eight channels allows quick connection to any one of three networks from one COMMON network. Independently switches each of the eight channels via eight front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Tested for Cat5e Compliance. Manually operated. No power required. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. For a Five Channel version of this switch, see Model 9462, Cat No 309462. Lifetime warranty against manufacturing defects. The Model 9714 enables access to three 10/100/1000 Base-T Cat5e networks for each channel. Each of the eight channels of the Model 9714 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9714 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 8 channels. FRONT PANEL CONTROLS: (8) Rotary switches on front panel selects A, B, or C position for each of the 8 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.66" D. (48.3 x 8.9 x 22.0 cm) WEIGHT: Approximately 6.9 lbs. (3.2 kg) FEATURES: Efficient use of panel space; eight complete A/B/C switches in a 2U panel height (3.50"). Each of eight channels allows quick connection to any one of three networks from one COMMON network. Independently switches each of the eight channels via eight front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Tested for Cat5e Compliance. Manually operated. No power required. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. For a Five Channel version of this switch, see Model 9462, Cat No 309462. Lifetime warranty against manufacturing defects. The Model 9714 enables access to three 10/100/1000 Base-T Cat5e networks for each channel. Each of the eight channels of the Model 9714 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9714 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat5e A/B/C Switch - Model 9714 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat5e A/B/C Switch
Model 9714
8-Channel RJ45 Cat5e A/B/C Switch Model 9714
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 8 channels. FRONT PANEL CONTROLS: (8) Rotary switches on front panel selects A, B, or C position for each of the 8 channels. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.66" D. (48.3 x 8.9 x 22.0 cm) WEIGHT: Approximately 6.9 lbs. (3.2 kg) FEATURES: Efficient use of panel space; eight complete A/B/C switches in a 2U panel height (3.50"). Each of eight channels allows quick connection to any one of three networks from one COMMON network. Independently switches each of the eight channels via eight front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Tested for Cat5e Compliance. Manually operated. No power required. Eliminates the need to plug and unplug cables. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. For a Five Channel version of this switch, see Model 9462, Cat No 309462. Lifetime warranty against manufacturing defects. The Model 9714 enables access to three 10/100/1000 Base-T Cat5e networks for each channel. Each of the eight channels of the Model 9714 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9714 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

SPECIFICATIONS:

  • PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 8 channels.
  • FRONT PANEL CONTROLS: (8) Rotary switches on front panel selects A, B, or C position for each of the 8 channels.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 3.5" H x 8.66" D. (48.3 x 8.9 x 22.0 cm)
  • WEIGHT: Approximately 6.9 lbs. (3.2 kg)

FEATURES:

  • Efficient use of panel space; eight complete A/B/C switches in a 2U panel height (3.50").
  • Each of eight channels allows quick connection to any one of three networks from one COMMON network.
  • Independently switches each of the eight channels via eight front-panel rotary switches.
  • High quality sealed switch with self-wiping low impedance contacts.
  • All 8 pins of the RJ45 interface are switched via break-before-make rotary switch.
  • Tested for Cat5e Compliance.
  • Manually operated. No power required.
  • Eliminates the need to plug and unplug cables.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • For a Five Channel version of this switch, see Model 9462, Cat No 309462.
  • Lifetime warranty against manufacturing defects.

The Model 9714 enables access to three 10/100/1000 Base-T Cat5e networks for each channel. Each of the eight channels of the Model 9714 Category 5e A/B/C Switch allows the user to reroute data between three networks with a simple flip of a switch. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The Model 9714 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9714
Product Name 8-Channel RJ45 Cat5e A/B/C Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-CPI-EPL-G - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details