Electro Standards Laboratories Single Channel RJ45 A/B/C/D Switch Model 7271

Description
The PathWay® Model 7271 network switch enables sharing one COMMON RJ45 port among four RJ45 ports, A, B, C & D. Switching perfumed via pushbutton or Remote Control. Remote control from RS232 ASCII commands that allow the user the ability to change the switch position, query position and lockout status, lockout front panel controls. LEDs indicate switch position and power status. The switched RJ45 ports are transparent to all data. All eight signals of the RJ45 interface are switched. Unit maintains position and signal pathways during power loss. Includes wallmount power supply. 19" rackmount enclosure, 1U rack height, approximately 8" D.
Datasheet
Description
The PathWay® Model 7271 network switch enables sharing one COMMON RJ45 port among four RJ45 ports, A, B, C & D. Switching perfumed via pushbutton or Remote Control. Remote control from RS232 ASCII commands that allow the user the ability to change the switch position, query position and lockout status, lockout front panel controls. LEDs indicate switch position and power status. The switched RJ45 ports are transparent to all data. All eight signals of the RJ45 interface are switched. Unit maintains position and signal pathways during power loss. Includes wallmount power supply. 19" rackmount enclosure, 1U rack height, approximately 8" D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RJ45 A/B/C/D Switch - Model 7271 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RJ45 A/B/C/D Switch
Model 7271
Single Channel RJ45 A/B/C/D Switch Model 7271
The PathWay® Model 7271 network switch enables sharing one COMMON RJ45 port among four RJ45 ports, A, B, C & D. Switching perfumed via pushbutton or Remote Control. Remote control from RS232 ASCII commands that allow the user the ability to change the switch position, query position and lockout status, lockout front panel controls. LEDs indicate switch position and power status. The switched RJ45 ports are transparent to all data. All eight signals of the RJ45 interface are switched. Unit maintains position and signal pathways during power loss. Includes wallmount power supply. 19" rackmount enclosure, 1U rack height, approximately 8" D.
  • The PathWay® Model 7271 network switch enables sharing one COMMON RJ45 port among four RJ45 ports, A, B, C & D.
  • Switching perfumed via pushbutton or Remote Control.
  • Remote control from RS232 ASCII commands that allow the user the ability to change the switch position, query position and lockout status, lockout front panel controls.
  • LEDs indicate switch position and power status.
  • The switched RJ45 ports are transparent to all data.
  • All eight signals of the RJ45 interface are switched.
  • Unit maintains position and signal pathways during power loss.
  • Includes wallmount power supply.
  • 19" rackmount enclosure, 1U rack height, approximately 8" D.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7271
Product Name Single Channel RJ45 A/B/C/D Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details