Electro Standards Laboratories A/B/OFFLINE Cat5e RJ45 Network Switch Model 9458

Description
SPECISPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female, an A, B, and COMMON for each of the four channels. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, or OFFLINE position for all four channels, simultaneously. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm) WEIGHT: Approximately 2.0 lbs (0.9 Kg) CAT5e QUAD CHANNEL APPLICATION: Each RJ45 Cat5e channel has a COMMON device connected to its COMMON port with access to two other devices connected to the A and B ports. Simultaneously switch all four channels, selecting one of three positions A, B, or OFFLINE (Secure OFFLINE position). FEATURES: Each channel allows access to two Cat5e RJ45 networks from one COMMON network or device. Secure Off-Line switch position. The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. Simultaneously switches all four channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee against. manufacturing defects. Custom length Cat5e cables available for your switch application. The Model 9458 is a quad-channel RJ45 Cat5e A/B/OFFLINE Switch. All four channels switch simultaneously between positions A, B, and OFFLINE.
Datasheet
Description
SPECISPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female, an A, B, and COMMON for each of the four channels. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, or OFFLINE position for all four channels, simultaneously. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm) WEIGHT: Approximately 2.0 lbs (0.9 Kg) CAT5e QUAD CHANNEL APPLICATION: Each RJ45 Cat5e channel has a COMMON device connected to its COMMON port with access to two other devices connected to the A and B ports. Simultaneously switch all four channels, selecting one of three positions A, B, or OFFLINE (Secure OFFLINE position). FEATURES: Each channel allows access to two Cat5e RJ45 networks from one COMMON network or device. Secure Off-Line switch position. The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. Simultaneously switches all four channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee against. manufacturing defects. Custom length Cat5e cables available for your switch application. The Model 9458 is a quad-channel RJ45 Cat5e A/B/OFFLINE Switch. All four channels switch simultaneously between positions A, B, and OFFLINE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B/OFFLINE Cat5e RJ45 Network Switch - Model 9458 - Electro Standards Laboratories
Cranston, RI, USA
A/B/OFFLINE Cat5e RJ45 Network Switch
Model 9458
A/B/OFFLINE Cat5e RJ45 Network Switch Model 9458
SPECISPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female, an A, B, and COMMON for each of the four channels. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, or OFFLINE position for all four channels, simultaneously. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm) WEIGHT: Approximately 2.0 lbs (0.9 Kg) CAT5e QUAD CHANNEL APPLICATION: Each RJ45 Cat5e channel has a COMMON device connected to its COMMON port with access to two other devices connected to the A and B ports. Simultaneously switch all four channels, selecting one of three positions A, B, or OFFLINE (Secure OFFLINE position). FEATURES: Each channel allows access to two Cat5e RJ45 networks from one COMMON network or device. Secure Off-Line switch position. The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. Simultaneously switches all four channels via front-panel rotary switch. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power is required. Rackmount configuration. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee against. manufacturing defects. Custom length Cat5e cables available for your switch application. The Model 9458 is a quad-channel RJ45 Cat5e A/B/OFFLINE Switch. All four channels switch simultaneously between positions A, B, and OFFLINE.

SPECISPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 female, an A, B, and COMMON for each of the four channels.
  • FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, or OFFLINE position for all four channels, simultaneously.
  • POWER: No power required. Manually operated.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8" D. (48.3 X 4.4 X 20.3 cm)
  • WEIGHT: Approximately 2.0 lbs (0.9 Kg)

CAT5e QUAD CHANNEL APPLICATION: Each RJ45 Cat5e channel has a COMMON device connected to its COMMON port with access to two other devices connected to the A and B ports. Simultaneously switch all four channels, selecting one of three positions A, B, or OFFLINE (Secure OFFLINE position).

FEATURES:

  • Each channel allows access to two Cat5e RJ45 networks from one COMMON network or device.
  • Secure Off-Line switch position.
  • The switch ports are transparent to all data.
  • All pins of the RJ45 interface are switched.
  • Interface meets Cat5e performance.
  • Simultaneously switches all four channels via front-panel rotary switch.
  • High quality sealed switch with self-wiping precious metal contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power is required.
  • Rackmount configuration.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Lifetime guarantee against. manufacturing defects.
  • Custom length Cat5e cables available for your switch application.

The Model 9458 is a quad-channel RJ45 Cat5e A/B/OFFLINE Switch. All four channels switch simultaneously between positions A, B, and OFFLINE.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9458
Product Name A/B/OFFLINE Cat5e RJ45 Network Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details