Electro Standards Laboratories Gigabit A/B Fiber Switch Model 6273

Description
The switch uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron. The switch supports Fiber Optic wavelength of 850 nm and gigabyte data rate. Front panel pushbutton control or Remote ASCII Command access through the serial port. Front panel LED's display the current switch position. DB9/Female RS232 Serial Port for remote control. Switching time less than 1 msec. Rackmount configuration is standard.
Datasheet
Description
The switch uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron. The switch supports Fiber Optic wavelength of 850 nm and gigabyte data rate. Front panel pushbutton control or Remote ASCII Command access through the serial port. Front panel LED's display the current switch position. DB9/Female RS232 Serial Port for remote control. Switching time less than 1 msec. Rackmount configuration is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabit A/B Fiber Switch - Model 6273 - Electro Standards Laboratories
Cranston, RI, USA
Gigabit A/B Fiber Switch
Model 6273
Gigabit A/B Fiber Switch Model 6273
The switch uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron. The switch supports Fiber Optic wavelength of 850 nm and gigabyte data rate. Front panel pushbutton control or Remote ASCII Command access through the serial port. Front panel LED's display the current switch position. DB9/Female RS232 Serial Port for remote control. Switching time less than 1 msec. Rackmount configuration is standard.
  • The switch uses mirror technology and is transparent to data and speed.
  • A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron.
  • The switch supports Fiber Optic wavelength of 850 nm
    and gigabyte data rate.
  • Front panel pushbutton control or Remote ASCII Command
    access through the serial port.
  • Front panel LED's display the current switch position.
  • DB9/Female RS232 Serial Port for remote control.
  • Switching time less than 1 msec.
  • Rackmount configuration is standard.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6273
Product Name Gigabit A/B Fiber Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2661747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details