Electro Standards Laboratories RJ45 Cat 5e A/B/OFF-Line Switch Module Model 7009

Description
The network switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control or remote contact control via the remote port. Front panel LED's display the current switch position and flash while the user is in the process of changing the switch. The Model 7009 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945. The Model 9030 rack can accommodate up to eight Model 7009 switch modules. The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules. Electro Standards can design CAT 5e switches to meet your specific requirements.
Datasheet
Description
The network switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control or remote contact control via the remote port. Front panel LED's display the current switch position and flash while the user is in the process of changing the switch. The Model 7009 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945. The Model 9030 rack can accommodate up to eight Model 7009 switch modules. The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules. Electro Standards can design CAT 5e switches to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat 5e A/B/OFF-Line Switch Module - Model 7009 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat 5e A/B/OFF-Line Switch Module
Model 7009
RJ45 Cat 5e A/B/OFF-Line Switch Module Model 7009
The network switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Front panel pushbutton control or remote contact control via the remote port. Front panel LED's display the current switch position and flash while the user is in the process of changing the switch. The Model 7009 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945. The Model 9030 rack can accommodate up to eight Model 7009 switch modules. The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules. Electro Standards can design CAT 5e switches to meet your specific requirements.
  • The network switch ports are transparent to all data.
  • All eight (8) pins of the RJ45 interface are switched.
  • All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure.
  • Front panel pushbutton control or remote contact control via the remote port.
  • Front panel LED's display the current switch position and flash while the user is in the process of changing the switch.
  • The Model 7009 is a modular, rackmount switch and is sold in conjunction with the Model 9030 rack, Catalog No. 305945.
  • The Model 9030 rack can accommodate up to eight Model 7009 switch modules.
  • The Model 9030 Rack includes a power supply module, which is responsible for powering all the switches in the rack. A power bus cable (included) distributes the power among the modules.
  • Electro Standards can design CAT 5e switches to meet your specific requirements.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7009
Product Name RJ45 Cat 5e A/B/OFF-Line Switch Module
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2550045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 10 Gbps
View Details