Electro Standards Laboratories 3-Pos. RJ45 CAT5e Switch, No Enclosure 11-inch Legs Model 8163

Description
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 male connectors labeled A and B (1) RJ45 female connector labeled COMMON. THREE SWITCH POSITIONS: (1) Rotary switch selects COM to A, COM to B, or A to B. PINS SWITCHED: All 8 pins are switched. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.2 lb., (0.4 kg) LEG LENGTHS: 11" (27.9 cm) CAT5e A/B SWITCH FUNCTION DIAGRAM: The 3-Position Model 8163 Function Diagram shows two Male RJ45 ports, (RJ45 A port, RJ45 B port) and one Female RJ45 (COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports or to connect ports A and B to each other. High Quality Manual Data Network Switches Increase the Reliability of Your Network! FEATURES: (2) RJ45 male connectors labeled A and B and (1) RJ45 female connector labeled COMMON. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: 11" (27.9 cm) Certified Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45's – The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). Icons – Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. Allen Wrench – The 1/16" Allen wrench provided for installing the knob (P/N 507460). The Model 8163 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The Model 8163 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 male connectors labeled A and B (1) RJ45 female connector labeled COMMON. THREE SWITCH POSITIONS: (1) Rotary switch selects COM to A, COM to B, or A to B. PINS SWITCHED: All 8 pins are switched. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.2 lb., (0.4 kg) LEG LENGTHS: 11" (27.9 cm) CAT5e A/B SWITCH FUNCTION DIAGRAM: The 3-Position Model 8163 Function Diagram shows two Male RJ45 ports, (RJ45 A port, RJ45 B port) and one Female RJ45 (COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports or to connect ports A and B to each other. High Quality Manual Data Network Switches Increase the Reliability of Your Network! FEATURES: (2) RJ45 male connectors labeled A and B and (1) RJ45 female connector labeled COMMON. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: 11" (27.9 cm) Certified Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45's – The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). Icons – Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. Allen Wrench – The 1/16" Allen wrench provided for installing the knob (P/N 507460). The Model 8163 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The Model 8163 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Pos. RJ45 CAT5e Switch, No Enclosure 11-inch Legs - Model 8163 - Electro Standards Laboratories
Cranston, RI, USA
3-Pos. RJ45 CAT5e Switch, No Enclosure 11-inch Legs
Model 8163
3-Pos. RJ45 CAT5e Switch, No Enclosure 11-inch Legs Model 8163
SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 male connectors labeled A and B (1) RJ45 female connector labeled COMMON. THREE SWITCH POSITIONS: (1) Rotary switch selects COM to A, COM to B, or A to B. PINS SWITCHED: All 8 pins are switched. POWER: No Power required. Manually operated. WEIGHT: Approximately, 0.2 lb., (0.4 kg) LEG LENGTHS: 11" (27.9 cm) CAT5e A/B SWITCH FUNCTION DIAGRAM: The 3-Position Model 8163 Function Diagram shows two Male RJ45 ports, (RJ45 A port, RJ45 B port) and one Female RJ45 (COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports or to connect ports A and B to each other. High Quality Manual Data Network Switches Increase the Reliability of Your Network! FEATURES: (2) RJ45 male connectors labeled A and B and (1) RJ45 female connector labeled COMMON. The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make rotary switch. No power required for operation. Switch and cabled RJ45's allow install into custom enclosures. Leg Lengths: 11" (27.9 cm) Certified Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45's – The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). Icons – Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. Allen Wrench – The 1/16" Allen wrench provided for installing the knob (P/N 507460). The Model 8163 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The Model 8163 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation.

SPECIFICATIONS:

  • PORT CONNECTORS:
    • (2) RJ45 male connectors labeled A and B
    • (1) RJ45 female connector labeled COMMON.
  • THREE SWITCH POSITIONS: (1) Rotary switch selects COM to A, COM to B, or A to B.
  • PINS SWITCHED: All 8 pins are switched.
  • POWER: No Power required. Manually operated.
  • WEIGHT: Approximately, 0.2 lb., (0.4 kg)
  • LEG LENGTHS: 11" (27.9 cm)

CAT5e A/B SWITCH FUNCTION DIAGRAM: The 3-Position Model 8163 Function Diagram shows two Male RJ45 ports, (RJ45 A port, RJ45 B port) and one Female RJ45 (COMMON Port) A device connected to the COMMON port can access one of two devices connected to the RJ45 A and RJ45 B ports or to connect ports A and B to each other.

High Quality Manual Data Network Switches Increase the Reliability of Your Network!

FEATURES:

  • (2) RJ45 male connectors labeled A and B and (1) RJ45 female connector labeled COMMON.
  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make rotary switch.
  • No power required for operation.
  • Switch and cabled RJ45's allow install into custom enclosures.
  • Leg Lengths: 11" (27.9 cm)
  • Certified Cat 5e compliance.

COMPONENTS PROVIDED:

  • Rotary Switch with A/B/COM RJ45's – The switch has the RJ45's soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch.
  • Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241).
  • Icons – Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure.
  • Allen Wrench – The 1/16" Allen wrench provided for installing the knob (P/N 507460).

The Model 8163 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, or to connect ports A and B to each other. The Model 8163 is provided as a rotary switch with cabled RJ45's for installation into any custom enclosure. No power is required for operation.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8163
Product Name 3-Pos. RJ45 CAT5e Switch, No Enclosure 11-inch Legs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
8SSR Relay/8 DI Intelligent I/O Gateway - ADAM-6760D-A - Advantech
Specs
Network Equipment Gateway
Ports / Interfaces 1 x 9-pin plug-in screw terminal, 2 x 15-pin plug-in screw terminal
View Details
2 suppliers