Electro Standards Laboratories DB9 A/B Automatic Fallback Switch Model 7125

Description
The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.
Datasheet
Description
The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 A/B Automatic Fallback Switch - Model 7125 - Electro Standards Laboratories
Cranston, RI, USA
DB9 A/B Automatic Fallback Switch
Model 7125
DB9 A/B Automatic Fallback Switch Model 7125
The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.

The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A (PRIMARY) and B (SECONDARY) ports with remote access functionality. Remote Control access can be accomplished through the Contact Closure REMOTE Port. When in automatic fallback mode (AUTO), the unit monitors data activity on the PRIMARY port. If activity is lost, the unit switches to the SECONDARY port (B) until data activity is detected on PRIMARY port (A), at which time the unit will automatically return to the "A" position. If no data is present on either the PRIMARY port (A) or on the SECONDARY port (B), the unit will stay in the "B" position and continue to monitor for data. The user can override automatic fallback operation from the front panel or from the Remote Port and force the unit to operate as an A/B switch.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7125
Product Name DB9 A/B Automatic Fallback Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC - EKI-9516G-4GMX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details