Electro Standards Laboratories DB25 Manual Network Switches, 6-Channel, Independent Switching, RS530 DB25 A/B Switch, RoHS Compliant Model 9258R

Description
Applicable to switching ANY DB25 interface devices. Ideal for Commercial-Off-The-S helf (COTS) purchase applications. SPECIFICATIONS: PORT CONNECTORS: (18) DB25 female connectors labeled A, B, and COMMON. (Three for each of six channels) FRONT PANEL CONTROLS: (6) Rotary Switches on front panel, one knob per channel, to switch each channel independently. PINS SWITCHED: All 25 pins switched. POWER: No power is required. DIMENSIONS: Rackmount configuration 19.0"W x 3.5"H x 8.75"D. (48.3 x 8.9 x 22.2 cm) WEIGHT: Approximately 6.1 lbs. (2.8 kg.) APPLICATION / SIX INDEPENDENT A/B SWITCH FUNCTIONS: The drawing illustrates six channels of DB25 RS530 A/B independent channel switching. Each channel has a COMMON device connected to the COMMON port sharing between two devices connected to the A and B port. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. The ports are transparent to all data. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. Manual operation via front-panel rotary switches. Independently switch each of six channels via knobs on the front panel. RoHS Compliant.
Datasheet
Description
Applicable to switching ANY DB25 interface devices. Ideal for Commercial-Off-The-S helf (COTS) purchase applications. SPECIFICATIONS: PORT CONNECTORS: (18) DB25 female connectors labeled A, B, and COMMON. (Three for each of six channels) FRONT PANEL CONTROLS: (6) Rotary Switches on front panel, one knob per channel, to switch each channel independently. PINS SWITCHED: All 25 pins switched. POWER: No power is required. DIMENSIONS: Rackmount configuration 19.0"W x 3.5"H x 8.75"D. (48.3 x 8.9 x 22.2 cm) WEIGHT: Approximately 6.1 lbs. (2.8 kg.) APPLICATION / SIX INDEPENDENT A/B SWITCH FUNCTIONS: The drawing illustrates six channels of DB25 RS530 A/B independent channel switching. Each channel has a COMMON device connected to the COMMON port sharing between two devices connected to the A and B port. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. The ports are transparent to all data. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. Manual operation via front-panel rotary switches. Independently switch each of six channels via knobs on the front panel. RoHS Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Manual Network Switches, 6-Channel, Independent Switching, RS530 DB25 A/B Switch, RoHS Compliant - Model 9258R - Electro Standards Laboratories
Cranston, RI, USA
DB25 Manual Network Switches, 6-Channel, Independent Switching, RS530 DB25 A/B Switch, RoHS Compliant
Model 9258R
DB25 Manual Network Switches, 6-Channel, Independent Switching, RS530 DB25 A/B Switch, RoHS Compliant Model 9258R
Applicable to switching ANY DB25 interface devices. Ideal for Commercial-Off-The-S helf (COTS) purchase applications. SPECIFICATIONS: PORT CONNECTORS: (18) DB25 female connectors labeled A, B, and COMMON. (Three for each of six channels) FRONT PANEL CONTROLS: (6) Rotary Switches on front panel, one knob per channel, to switch each channel independently. PINS SWITCHED: All 25 pins switched. POWER: No power is required. DIMENSIONS: Rackmount configuration 19.0"W x 3.5"H x 8.75"D. (48.3 x 8.9 x 22.2 cm) WEIGHT: Approximately 6.1 lbs. (2.8 kg.) APPLICATION / SIX INDEPENDENT A/B SWITCH FUNCTIONS: The drawing illustrates six channels of DB25 RS530 A/B independent channel switching. Each channel has a COMMON device connected to the COMMON port sharing between two devices connected to the A and B port. FEATURES: Each channel allows quick connection to any one of two devices from one COMMON device. The ports are transparent to all data. All (25) pins of the DB25 interface are switched via break-before-make rotary switch. Manual operation via front-panel rotary switches. Independently switch each of six channels via knobs on the front panel. RoHS Compliant.
  • Applicable to switching ANY DB25 interface devices.
  • Ideal for Commercial-Off-The-Shelf (COTS) purchase applications.

SPECIFICATIONS:

  • PORT CONNECTORS: (18) DB25 female connectors labeled A, B, and COMMON.
    (Three for each of six channels)
  • FRONT PANEL CONTROLS: (6) Rotary Switches on front panel,
    one knob per channel, to switch each channel independently.
  • PINS SWITCHED: All 25 pins switched.
  • POWER: No power is required.
  • DIMENSIONS: Rackmount configuration 19.0"W x 3.5"H x 8.75"D.
    (48.3 x 8.9 x 22.2 cm)
  • WEIGHT: Approximately 6.1 lbs. (2.8 kg.)

APPLICATION / SIX INDEPENDENT A/B SWITCH FUNCTIONS: The drawing illustrates six channels of DB25 RS530 A/B independent channel switching. Each channel has a COMMON device connected to the COMMON port sharing between two devices connected to the A and B port.

FEATURES:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • The ports are transparent to all data.
  • All (25) pins of the DB25 interface are switched via break-before-make rotary switch.
  • Manual operation via front-panel rotary switches.
  • Independently switch each of six channels via knobs on the front panel.
  • RoHS Compliant.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9258R
Product Name DB25 Manual Network Switches, 6-Channel, Independent Switching, RS530 DB25 A/B Switch, RoHS Compliant
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details