Electro Standards Laboratories PS/2 Keyboard, VGA Monitor & PS/2 Mouse A/Offline/B Manual Data Network Switch Model 8399

Description
Ruggedized configuration includes mounting brackets. Absolutely NO data passes through the switch when in the OFFLINE position! SPECIFICATIONS: Port Connectors: (3) HD15 (F) connectors (VGA Monitor Interface) labeled A, B, and COM (3) 6-Pin MiniDIN (F) connectors (Keyboard Interface) (3) 6-Pin MiniDIN (F) connectors (PS/2 Mouse). Front Panel Control: (1) Rotary Knob selects A, OFFLINE, or B position. Power: No power required. Manually operated. Dimensions: 5.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (Without Brackets) 7.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (With Brackets) Weight: 1.5 lbs. (0.7 kg) Included: mounting brackets. FEATURES: Allows quick connection to any one of two KVM devices from one COMMON KVM device. Manual operation via front-panel rotary switch. In A and B position, all signal pins of all connectors are switched. Offline position located in center position. Offline position shorts pins 3 and 4 of the 6-Pin MiniDin COMMON port connectors. The switch ports are transparent to all data. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Includes mounting brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Get better network performance! Lifetime warranty against manufacturing defects.
Datasheet
Description
Ruggedized configuration includes mounting brackets. Absolutely NO data passes through the switch when in the OFFLINE position! SPECIFICATIONS: Port Connectors: (3) HD15 (F) connectors (VGA Monitor Interface) labeled A, B, and COM (3) 6-Pin MiniDIN (F) connectors (Keyboard Interface) (3) 6-Pin MiniDIN (F) connectors (PS/2 Mouse). Front Panel Control: (1) Rotary Knob selects A, OFFLINE, or B position. Power: No power required. Manually operated. Dimensions: 5.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (Without Brackets) 7.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (With Brackets) Weight: 1.5 lbs. (0.7 kg) Included: mounting brackets. FEATURES: Allows quick connection to any one of two KVM devices from one COMMON KVM device. Manual operation via front-panel rotary switch. In A and B position, all signal pins of all connectors are switched. Offline position located in center position. Offline position shorts pins 3 and 4 of the 6-Pin MiniDin COMMON port connectors. The switch ports are transparent to all data. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Includes mounting brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Get better network performance! Lifetime warranty against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS/2 Keyboard, VGA Monitor & PS/2 Mouse A/Offline/B Manual Data Network Switch - Model 8399 - Electro Standards Laboratories
Cranston, RI, USA
PS/2 Keyboard, VGA Monitor & PS/2 Mouse A/Offline/B Manual Data Network Switch
Model 8399
PS/2 Keyboard, VGA Monitor & PS/2 Mouse A/Offline/B Manual Data Network Switch Model 8399
Ruggedized configuration includes mounting brackets. Absolutely NO data passes through the switch when in the OFFLINE position! SPECIFICATIONS: Port Connectors: (3) HD15 (F) connectors (VGA Monitor Interface) labeled A, B, and COM (3) 6-Pin MiniDIN (F) connectors (Keyboard Interface) (3) 6-Pin MiniDIN (F) connectors (PS/2 Mouse). Front Panel Control: (1) Rotary Knob selects A, OFFLINE, or B position. Power: No power required. Manually operated. Dimensions: 5.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (Without Brackets) 7.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (With Brackets) Weight: 1.5 lbs. (0.7 kg) Included: mounting brackets. FEATURES: Allows quick connection to any one of two KVM devices from one COMMON KVM device. Manual operation via front-panel rotary switch. In A and B position, all signal pins of all connectors are switched. Offline position located in center position. Offline position shorts pins 3 and 4 of the 6-Pin MiniDin COMMON port connectors. The switch ports are transparent to all data. High quality sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Includes mounting brackets. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length KVM cables available for your switch installation. Get better network performance! Lifetime warranty against manufacturing defects.
  • Ruggedized configuration includes mounting brackets.
  • Absolutely NO data passes through the switch when in the OFFLINE position!

SPECIFICATIONS:

  • Port Connectors:
    • (3) HD15 (F) connectors (VGA Monitor Interface) labeled A, B, and COM
    • (3) 6-Pin MiniDIN (F) connectors (Keyboard Interface)
    • (3) 6-Pin MiniDIN (F) connectors (PS/2 Mouse).
  • Front Panel Control: (1) Rotary Knob selects A, OFFLINE, or B position.
  • Power: No power required. Manually operated.
  • Dimensions:
    • 5.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (Without Brackets)
    • 7.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (With Brackets)
  • Weight: 1.5 lbs. (0.7 kg)
  • Included: mounting brackets.

FEATURES:

  • Allows quick connection to any one of two KVM devices from one COMMON KVM device.
  • Manual operation via front-panel rotary switch.
  • In A and B position, all signal pins of all connectors are switched.
  • Offline position located in center position.
  • Offline position shorts pins 3 and 4 of the 6-Pin MiniDin COMMON port connectors.
  • The switch ports are transparent to all data.
  • High quality sealed switch with self-wiping precious metal contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Includes mounting brackets.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length KVM cables available for your switch installation. Get better network performance!
  • Lifetime warranty against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8399
Product Name PS/2 Keyboard, VGA Monitor & PS/2 Mouse A/Offline/B Manual Data Network Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details