Electro Standards Laboratories RJ45 CAT5e A/B Switch, Telnet, RoHS Compliant 7342R

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 8.0" D x 1.75" H. (48.3 x 4.4 x 20.3 cm). WEIGHT: Approximately 4.5 lbs. (2.0 kg) CAT5e RJ45 A/B SWITCH APPLICATION w/10/100 BASE-T REMOTE: The drawing illustrates a Cat5e RJ45 A/B switch with 10/100 Base-T Remote. An interface device connected to the RJ45 COMMON port is sharing between two interface devices connected to the RJ45 A and B ports. The RJ45 Remote accepts 10/100 Base-T LAN access Ethernet for Remote Control Operation. The Remote is password protected. FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. Certified RoHS compliant Rated for 10/100/1000 Base-T networks. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote control of the switch is password protected. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat 5e cables available for your switch installation. PathWay® Model 7342R RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7342R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position. Power Supply Option: Wide Range Extended Life (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 8.0" D x 1.75" H. (48.3 x 4.4 x 20.3 cm). WEIGHT: Approximately 4.5 lbs. (2.0 kg) CAT5e RJ45 A/B SWITCH APPLICATION w/10/100 BASE-T REMOTE: The drawing illustrates a Cat5e RJ45 A/B switch with 10/100 Base-T Remote. An interface device connected to the RJ45 COMMON port is sharing between two interface devices connected to the RJ45 A and B ports. The RJ45 Remote accepts 10/100 Base-T LAN access Ethernet for Remote Control Operation. The Remote is password protected. FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. Certified RoHS compliant Rated for 10/100/1000 Base-T networks. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote control of the switch is password protected. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat 5e cables available for your switch installation. PathWay® Model 7342R RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7342R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position. Power Supply Option: Wide Range Extended Life (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e A/B Switch, Telnet, RoHS Compliant - 7342R - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e A/B Switch, Telnet, RoHS Compliant
7342R
RJ45 CAT5e A/B Switch, Telnet, RoHS Compliant 7342R
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 8.0" D x 1.75" H. (48.3 x 4.4 x 20.3 cm). WEIGHT: Approximately 4.5 lbs. (2.0 kg) CAT5e RJ45 A/B SWITCH APPLICATION w/10/100 BASE-T REMOTE: The drawing illustrates a Cat5e RJ45 A/B switch with 10/100 Base-T Remote. An interface device connected to the RJ45 COMMON port is sharing between two interface devices connected to the RJ45 A and B ports. The RJ45 Remote accepts 10/100 Base-T LAN access Ethernet for Remote Control Operation. The Remote is password protected. FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. Certified RoHS compliant Rated for 10/100/1000 Base-T networks. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote control of the switch is password protected. Front panel LED's display switch position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length Cat 5e cables available for your switch installation. PathWay® Model 7342R RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7342R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet. Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position. Power Supply Option: Wide Range Extended Life (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. Password Protected.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 8.0" D x 1.75" H. (48.3 x 4.4 x 20.3 cm).
  • WEIGHT: Approximately 4.5 lbs. (2.0 kg)

CAT5e RJ45 A/B SWITCH APPLICATION w/10/100 BASE-T REMOTE: The drawing illustrates a Cat5e RJ45 A/B switch with 10/100 Base-T Remote. An interface device connected to the RJ45 COMMON port is sharing between two interface devices connected to the RJ45 A and B ports. The RJ45 Remote accepts 10/100 Base-T LAN access Ethernet for Remote Control Operation. The Remote is password protected.

FEATURES:

  • Allows quick connection to any one of two RJ45 devices from one COMMON device.
  • The switch ports are transparent to all data.
  • Cat 5e compliance.
  • Certified RoHS compliant
  • Rated for 10/100/1000 Base-T networks.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Control of the switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable.
  • Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as query firmware version number, query serial number, and enable/disable autosend of switch positions.
  • Remote control of the switch is password protected.
  • Front panel LED's display switch position and power status.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length Cat 5e cables available for your switch installation.

PathWay® Model 7342R RJ45 Cat5e A/B Switch with Telnet allows the user the capability of sharing a single port RJ45 interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports. The Model 7342R is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Remote access can be accomplished using an Ethernet 10/100 Base-T connection and Telnet.

Proper authentication is required for remote access via the 10/100 Base-T connection. Users can then monitor status, lockout front panel pushbutton control, and control switch position.

Power Supply Option: Wide Range Extended Life (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number 7342R
Product Name RJ45 CAT5e A/B Switch, Telnet, RoHS Compliant
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Industrial PoE+ Switches - HNS-8415P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Repeater Mini Bit-Driver® - 2092 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Form Factor Rack Mount
Network Media Fiber Optic
View Details