Electro Standards Laboratories BNC 2-Position Switch, 75 Ohm Model 7302

Description
Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 5.25" W x 7.25" D x 2.0" H. WEIGHT: Approximately 2.0 lbs (0.91 Kg) 75 OHM IMPEDANCE BNC NETWORK APPLICATION WITH RS232 REMOTE PORT: The diagram illustrates a shared test equipment connected to the COMMON port sharing between Device A and Device B connected to the A and B ports. The DB9 Remote accepts ASCII RS232 Serial data commands for Remote Control Operation. Features: Allows quick connection to any one of two BNC interface devices from one COMMON device. (3) Isolated BNC connectors on rear panel. Center pin and shell of each BNC connector are switched. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position and control. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC coaxial cables available for your switch installation. Call for quote. For 50 Ohm BNC Switch, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 The PathWay Model 7302 BNC A/B Switch Box with Remote allows the user the capability of accessing two separate 75 Ohm BNC ports via the COMMON port. The switch may be controlled manually via a front panel pushbutton or remotely from a DB9/female RS-232 serial port located on the rear panel. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet
Description
Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 5.25" W x 7.25" D x 2.0" H. WEIGHT: Approximately 2.0 lbs (0.91 Kg) 75 OHM IMPEDANCE BNC NETWORK APPLICATION WITH RS232 REMOTE PORT: The diagram illustrates a shared test equipment connected to the COMMON port sharing between Device A and Device B connected to the A and B ports. The DB9 Remote accepts ASCII RS232 Serial data commands for Remote Control Operation. Features: Allows quick connection to any one of two BNC interface devices from one COMMON device. (3) Isolated BNC connectors on rear panel. Center pin and shell of each BNC connector are switched. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position and control. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC coaxial cables available for your switch installation. Call for quote. For 50 Ohm BNC Switch, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 The PathWay Model 7302 BNC A/B Switch Box with Remote allows the user the capability of accessing two separate 75 Ohm BNC ports via the COMMON port. The switch may be controlled manually via a front panel pushbutton or remotely from a DB9/female RS-232 serial port located on the rear panel. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 2-Position Switch, 75 Ohm - Model 7302 - Electro Standards Laboratories
Cranston, RI, USA
BNC 2-Position Switch, 75 Ohm
Model 7302
BNC 2-Position Switch, 75 Ohm Model 7302
Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 5.25" W x 7.25" D x 2.0" H. WEIGHT: Approximately 2.0 lbs (0.91 Kg) 75 OHM IMPEDANCE BNC NETWORK APPLICATION WITH RS232 REMOTE PORT: The diagram illustrates a shared test equipment connected to the COMMON port sharing between Device A and Device B connected to the A and B ports. The DB9 Remote accepts ASCII RS232 Serial data commands for Remote Control Operation. Features: Allows quick connection to any one of two BNC interface devices from one COMMON device. (3) Isolated BNC connectors on rear panel. Center pin and shell of each BNC connector are switched. Eliminates the need to plug and unplug cables. Local control via front-panel pushbutton. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position and control. Front panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length 75 Ohm BNC coaxial cables available for your switch installation. Call for quote. For 50 Ohm BNC Switch, see Model 7202, Cat No 307202 For 93 Ohm BNC Switch, see Model 7402, Cat No 307402 The PathWay Model 7302 BNC A/B Switch Box with Remote allows the user the capability of accessing two separate 75 Ohm BNC ports via the COMMON port. The switch may be controlled manually via a front panel pushbutton or remotely from a DB9/female RS-232 serial port located on the rear panel. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

Specifications:

  • PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM.
  • FRONT PANEL CONTROL: (1) manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel accepts ASCII RS232 Serial Data.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Desktop 5.25" W x 7.25" D x 2.0" H.
  • WEIGHT: Approximately 2.0 lbs (0.91 Kg)

75 OHM IMPEDANCE BNC NETWORK APPLICATION WITH RS232 REMOTE PORT: The diagram illustrates a shared test equipment connected to the COMMON port sharing between Device A and Device B connected to the A and B ports. The DB9 Remote accepts ASCII RS232 Serial data commands for Remote Control Operation.

Features:

  • Allows quick connection to any one of two BNC interface devices from one COMMON device.
  • (3) Isolated BNC connectors on rear panel.
  • Center pin and shell of each BNC connector are switched.
  • Eliminates the need to plug and unplug cables.
  • Local control via front-panel pushbutton.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for switch position and control.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length 75 Ohm BNC coaxial cables available for your switch installation. Call for quote.
  • For 50 Ohm BNC Switch, see Model 7202, Cat No 307202
  • For 93 Ohm BNC Switch, see Model 7402, Cat No 307402

The PathWay Model 7302 BNC A/B Switch Box with Remote allows the user the capability of accessing two separate 75 Ohm BNC ports via the COMMON port. The switch may be controlled manually via a front panel pushbutton or remotely from a DB9/female RS-232 serial port located on the rear panel. Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.

Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7302
Product Name BNC 2-Position Switch, 75 Ohm
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial PoE+ Switches - SEN-8415PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-1411 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details