Electro Standards Laboratories 4-Channel RJ45 Cat6 A/B Switch, Simultaneous Control Model 9473

Description
4-CHANNEL CAT6 RJ45 A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B Switching. All four channels are switched simultaneously from A to B, or B to A. Each Channel has a COMMON Device connected to the COM port with access either Device A or Device B connected to the A and B ports, respectively. FEATURES: Simultaneously switch all four channels of RJ45 A/B via front panel rotary switch knob. Tested for Cat6 compliance. Key is removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect® Model 9473 enables each of four RJ45 Cat6 Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect® Model 9473 A/B Switch are switched simultaneously via rotary switch knob located n the front panel. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9473 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.
Datasheet
Description
4-CHANNEL CAT6 RJ45 A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B Switching. All four channels are switched simultaneously from A to B, or B to A. Each Channel has a COMMON Device connected to the COM port with access either Device A or Device B connected to the A and B ports, respectively. FEATURES: Simultaneously switch all four channels of RJ45 A/B via front panel rotary switch knob. Tested for Cat6 compliance. Key is removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect® Model 9473 enables each of four RJ45 Cat6 Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect® Model 9473 A/B Switch are switched simultaneously via rotary switch knob located n the front panel. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9473 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel RJ45 Cat6 A/B Switch, Simultaneous Control - Model 9473 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel RJ45 Cat6 A/B Switch, Simultaneous Control
Model 9473
4-Channel RJ45 Cat6 A/B Switch, Simultaneous Control Model 9473
4-CHANNEL CAT6 RJ45 A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B Switching. All four channels are switched simultaneously from A to B, or B to A. Each Channel has a COMMON Device connected to the COM port with access either Device A or Device B connected to the A and B ports, respectively. FEATURES: Simultaneously switch all four channels of RJ45 A/B via front panel rotary switch knob. Tested for Cat6 compliance. Key is removable in the "A" position and captive in the "B" position. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. High quality sealed switch with self-wiping low impedance contacts. Manually operated. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect® Model 9473 enables each of four RJ45 Cat6 Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect® Model 9473 A/B Switch are switched simultaneously via rotary switch knob located n the front panel. The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9473 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.

4-CHANNEL CAT6 RJ45 A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B Switching. All four channels are switched simultaneously from A to B, or B to A. Each Channel has a COMMON Device connected to the COM port with access either Device A or Device B connected to the A and B ports, respectively.

FEATURES:

  • Simultaneously switch all four channels of RJ45 A/B via front panel rotary switch knob.
  • Tested for Cat6 compliance.
  • Key is removable in the "A" position and captive in the "B" position.
  • All 8 pins of the RJ45 interface are switched via break-before-make rotary switch.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manually operated. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime warranty against manufacturing defects.

The LineSelect® Model 9473 enables each of four RJ45 Cat6 Common ports to select either of two network LANs or devices via A or B port RJ45 connectors. All four channels of the LineSelect® Model 9473 A/B Switch are switched simultaneously via rotary switch knob located n the front panel.

The unit supports all 8 pins of the RJ45 Cat6 interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect® Model 9473 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9473
Product Name 4-Channel RJ45 Cat6 A/B Switch, Simultaneous Control
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE + 2GE Combo Port Unmanaged Switch - EKI-2710E-2CI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modbus TCP server to PROFIBUS DP Master -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 300208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 2 Gbps
View Details