Electro Standards Laboratories RJ45 Cat 5 100-Base-T A/B Switch Model 4421

Description
All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Interface meets Category 5 performance (10/100 Networks). The switch ports are transparent to all data. Position change can be from front panel pushbutton or over the RS232 Serial Remote port. Remote commands allow change of switch position, query of switch position, and lock/unlock front panel control. Enhanced supervisory remote port with password login to access. Front panel LED indicators display the switch position and power status. Rackmount Configuration is standard. For Desktop Configuration, See Model 4421, Cat. No. 304421
Datasheet
Description
All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Interface meets Category 5 performance (10/100 Networks). The switch ports are transparent to all data. Position change can be from front panel pushbutton or over the RS232 Serial Remote port. Remote commands allow change of switch position, query of switch position, and lock/unlock front panel control. Enhanced supervisory remote port with password login to access. Front panel LED indicators display the switch position and power status. Rackmount Configuration is standard. For Desktop Configuration, See Model 4421, Cat. No. 304421
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat 5 100-Base-T A/B Switch - Model 4421 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Cat 5 100-Base-T A/B Switch
Model 4421
RJ45 Cat 5 100-Base-T A/B Switch Model 4421
All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Interface meets Category 5 performance (10/100 Networks). The switch ports are transparent to all data. Position change can be from front panel pushbutton or over the RS232 Serial Remote port. Remote commands allow change of switch position, query of switch position, and lock/unlock front panel control. Enhanced supervisory remote port with password login to access. Front panel LED indicators display the switch position and power status. Rackmount Configuration is standard. For Desktop Configuration, See Model 4421, Cat. No. 304421
  • All pins of the RJ45 interface are switched.
  • All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure.
  • Interface meets Category 5 performance (10/100 Networks).
  • The switch ports are transparent to all data.
  • Position change can be from front panel pushbutton or over the RS232 Serial Remote port.
  • Remote commands allow change of switch position, query of switch position, and lock/unlock front panel control.
  • Enhanced supervisory remote port with password login to access.
  • Front panel LED indicators display the switch position and power status.
  • Rackmount Configuration is standard.
    For Desktop Configuration, See Model 4421, Cat. No. 304421
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4421
Product Name RJ45 Cat 5 100-Base-T A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial Ethernet Switches - IEN-8608A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details