Electro Standards Laboratories 8-Strand Single Mode Fiber Optic Mirror A/B Switch Model 6261

Description
The switch ports are transparent to all data. All switched signals are passed via mirror relays that maintain their position and continuity even in the event of a power loss or failure. Supports Single Mode Fiber Optic wavelength of 1310 nm and gigabit data rates. Control of the switch position is from a 10 Base-T LAN Ethernet environment or, alternately, the front panel pushbutton. Remote Telnet command interface that allows user to control switch position and obtain switch status. Front panel pushbutton may be "locked out" using the remote Telnet commands. Rackmount configuration is standard. IP Addressable
Datasheet
Description
The switch ports are transparent to all data. All switched signals are passed via mirror relays that maintain their position and continuity even in the event of a power loss or failure. Supports Single Mode Fiber Optic wavelength of 1310 nm and gigabit data rates. Control of the switch position is from a 10 Base-T LAN Ethernet environment or, alternately, the front panel pushbutton. Remote Telnet command interface that allows user to control switch position and obtain switch status. Front panel pushbutton may be "locked out" using the remote Telnet commands. Rackmount configuration is standard. IP Addressable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Strand Single Mode Fiber Optic Mirror A/B Switch - Model 6261 - Electro Standards Laboratories
Cranston, RI, USA
8-Strand Single Mode Fiber Optic Mirror A/B Switch
Model 6261
8-Strand Single Mode Fiber Optic Mirror A/B Switch Model 6261
The switch ports are transparent to all data. All switched signals are passed via mirror relays that maintain their position and continuity even in the event of a power loss or failure. Supports Single Mode Fiber Optic wavelength of 1310 nm and gigabit data rates. Control of the switch position is from a 10 Base-T LAN Ethernet environment or, alternately, the front panel pushbutton. Remote Telnet command interface that allows user to control switch position and obtain switch status. Front panel pushbutton may be "locked out" using the remote Telnet commands. Rackmount configuration is standard. IP Addressable
  • The switch ports are transparent to all data.
  • All switched signals are passed via mirror relays
    that maintain their position and continuity even in
    the event of a power loss or failure.
  • Supports Single Mode Fiber Optic wavelength of
    1310 nm and gigabit data rates.
  • Control of the switch position is from a 10 Base-T LAN
    Ethernet environment or, alternately, the front panel pushbutton.
  • Remote Telnet command interface that allows user to control
    switch position and obtain switch status.
  • Front panel pushbutton may be "locked out" using the remote
    Telnet commands.
  • Rackmount configuration is standard.
  • IP Addressable
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6261
Product Name 8-Strand Single Mode Fiber Optic Mirror A/B Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-2525P-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details